TRACO Power North America, Inc. DC DC Converters TES 2-0511M

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2463-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2463-ND
DC DC Converters 1951-2463-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Traco Power - 51R5084 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Traco Power
51R5084
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Traco Power 51R5084
DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2463-ND 51R5084
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -25 to 80 C (-13 to 176 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 5.0 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

150W Enclosed Frame Power Supply w/ PFC, Single Output - QPDF-150 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Features Power Factor Correction
DC Output Voltage 12.0 to 5.0 volts
View Details
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications - RWY 200-HSA-P200 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway, Heavy Duty
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details