DigiKey Datasheets for Medical Power Supplies
Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 6W | |
| DC DC CONVERTER 12V 8W | |
| DC DC CONVERTER 3.3V 8W | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 625mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 625mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 500mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.8A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.5A 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 9V 667mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 667mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 9V 833mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 833mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 312mA, 312mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 312mA, 312mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 250mA, 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 250mA, 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 750mA, 750mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 750mA, 750mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 750mA, 750mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 335mA, 335mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 335mA, 335mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 417mA, 417mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 417mA, 417mA 9V - 18V Input |
| << Prev | Next >> |