DigiKey Datasheets for Medical Power Supplies

Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more

Page: 1 40 50 60 70 80 90 98 99 100 101 102 103 104 105 106 107 108 109 110 120 124
Product Name Notes
Isolated Module DC DC Converter 1 Output 12V 420mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 340mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 3.3V 1A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 9V 556mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 9V 556mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 9V 556mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 9V -9V 278mA, 278mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 9V -9V 278mA, 278mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 9V -9V 278mA, 278mA 9V - 36V Input

<< Prev Next >>