DigiKey Datasheets for Medical Power Supplies

Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more

Page: 1 40 50 60 70 80 90 100 101 102 103 104 105 106 107 108 109 110 111 112 120 125
Product Name Notes
CONV DC/DC 5W 18-72VIN +/-3.3V
DC DC CONVERTER 12V 5W
Isolated Module DC DC Converter 1 Output 12V 417mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 12V 420mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 12V 420mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 333mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 15V 340mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 15V 340mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 24V 208mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 72V Input
Isolated Module DC DC Converter 1 Output 3.3V 1A 36V - 72V Input
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 9V 555mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 9V 556mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 9V 667mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 18V - 72V Input
Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 15V -15V 167mA, 167mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 18V - 72V Input
Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 9V -9V 278mA, 278mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 9V -9V 335mA, 335mA 9V - 18V Input

<< Prev Next >>