ifm efector inc. Pressure sensor with display PN7094

Description
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with display - PN7094 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with display
PN7094
Pressure sensor with display PN7094
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Two switching outputs, one of them with IO-Link communication interface
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure sensor with display - PN7094 - ifm electronic gmbh
Essen, Germany
Pressure sensor with display
PN7094
Pressure sensor with display PN7094
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
  • Two switching outputs, one of them with IO-Link communication interface
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PN7094-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PN7094-ND
Pressure Sensors, Transducers - Industrial 2330-PN7094-ND
Pressure Sensor 14.5PSI ~ 145.0PSI (100kPa ~ 1000kPa) Vacuum Male - M12 x 1.0 Cylinder, Threaded

Pressure Sensor 14.5PSI ~ 145.0PSI (100kPa ~ 1000kPa) Vacuum Male - M12 x 1.0 Cylinder, Threaded

Buy Now Datasheet
Pressure Sensors - 1251271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
1251271
Pressure Sensors 1251271
Minus 1 to 10 bar pressure sensor

Minus 1 to 10 bar pressure sensor

Supplier's Site
Electronic pressure Sensor ifm efector PN7094 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure Sensor ifm efector PN7094
Electronic pressure Sensor ifm efector PN7094
The PN7094 electronic pressure sensor from ifm has a display, two programmable switching outputs. The pressure sensor operates pressure ranges from -14.5-145 psi (-1-10 bar) and convinces with a high overload protection. Thanks to the high protection rating IP65/IP67 and maintence-free operation the PN7094 pressure sensor ensures a long-therm and reliable operation. The PN7094 electronic pressure sensor with process connection G 1/4 female and M12 connection is the optimum solution in hydraulic and pneumatic applications in the fields of manufacture of machine tools and automotive.

The PN7094 electronic pressure sensor from ifm has a display, two programmable switching outputs. The pressure sensor operates pressure ranges from -14.5-145 psi (-1-10 bar) and convinces with a high overload protection. Thanks to the high protection rating IP65/IP67 and maintence-free operation the PN7094 pressure sensor ensures a long-therm and reliable operation. The PN7094 electronic pressure sensor with process connection G 1/4 female and M12 connection is the optimum solution in hydraulic and pneumatic applications in the fields of manufacture of machine tools and automotive.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Pressure Switches Pressure Sensors Vacuum Sensors Pressure Sensors Pressure Sensors
Product Number PN7094 PN7094 2330-PN7094-ND 1251271
Product Name Pressure sensor with display Pressure sensor with display Pressure Sensors, Transducers - Industrial Pressure Sensors Electronic pressure Sensor ifm efector PN7094
Sensor Technology Variable Capacitance Variable Capacitance
Pressure Measurement Gauge; Vacuum Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O) -14.5 to 145 psi (-10.21 to 102 m H2O) -14.5 to 145 psi (-10.21 to 102 m H2O) -14.5 to 145 psi (-10.2 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor for pneumatics - PQC612 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Display Type Digital Numerical Display
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details
Pressure sensor with display - PN2569 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
2 suppliers
Pressure sensor with display - PN2571 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
Pressure sensor with display - PN7093 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
4 suppliers