ifm electronic gmbh Pressure sensor with display PN2696

Description
Two switching outputs, one of them programmable as IO-Link and one as analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
Request a Quote
Description
Two switching outputs, one of them programmable as IO-Link and one as analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PN2696 pressure sensor from ifm electronic gmbh features a ceramic-capacitive pressure measuring cell suitable for industrial applications involving liquids and gases. It operates within a medium temperature range of -25 to 80 °C and has a pressure rating of 20 bar (290 psi). The sensor includes a 4-digit red/green alphanumeric display for clear measurement visibility and two digital outputs, which can be configured as normally open or closed, and one analog output.

The device supports an operating voltage of 18 to 30 V DC with a current consumption of less than 35 mA. It is equipped with reverse polarity protection and an integrated watchdog. The analog output can be configured for either current (4-20 mA) or voltage (0-10 V), with short-circuit and overload protection included.

With a response time of less than 1.5 ms and a long-term stability of less than ±0.05% of the span per six months, the PN2696 is designed for reliable performance. It is housed in a robust stainless steel casing, making it suitable for harsh environments, and has an IP 65/IP 67 protection rating. The sensor also features IO-Link communication for advanced parameter setting and diagnostics.

Datasheet Summary
Powered by GS/AI

The PN2696 pressure sensor from ifm electronic gmbh features a ceramic-capacitive pressure measuring cell suitable for industrial applications involving liquids and gases. It operates within a medium temperature range of -25 to 80 °C and has a pressure rating of 20 bar (290 psi). The sensor includes a 4-digit red/green alphanumeric display for clear measurement visibility and two digital outputs, which can be configured as normally open or closed, and one analog output.

The device supports an operating voltage of 18 to 30 V DC with a current consumption of less than 35 mA. It is equipped with reverse polarity protection and an integrated watchdog. The analog output can be configured for either current (4-20 mA) or voltage (0-10 V), with short-circuit and overload protection included.

With a response time of less than 1.5 ms and a long-term stability of less than ±0.05% of the span per six months, the PN2696 is designed for reliable performance. It is housed in a robust stainless steel casing, making it suitable for harsh environments, and has an IP 65/IP 67 protection rating. The sensor also features IO-Link communication for advanced parameter setting and diagnostics.

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with display - PN2696 - ifm electronic gmbh
Essen, Germany
Pressure sensor with display
PN2696
Pressure sensor with display PN2696
Two switching outputs, one of them programmable as IO-Link and one as analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
  • Two switching outputs, one of them programmable as IO-Link and one as analogue output
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Pressure sensor with display - PN2696 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with display
PN2696
Pressure sensor with display PN2696
Two switching outputs, one of them programmable as IO-Link and one as analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Two switching outputs, one of them programmable as IO-Link and one as analog output
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Electronic pressure sensor ifm efector PN2696 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PN2696
Electronic pressure sensor ifm efector PN2696
The PN2696 electronic pressure sensor from ifm has a 4-digit alphanumeric display, a programmable switching output and an analog output (4-20 mA/0-10 V). The pressure sensor measures pressure ranges from -1.8-36 psi (-0.125-2.5 bar) and convinces with a high overload protection. Thanks to the high protection rating IP65/IP67 the PN2696 pressure sensor is very robust. The robustness and the long life of the pressure sensor ensure reliable operation. The PN2696 electronic pressure sensor with process connection 1/4" NPT male and M12 connector is the optimum solution in hydraulic and pneumatic applications in the fields of manufacture of machine tools and automotive.

The PN2696 electronic pressure sensor from ifm has a 4-digit alphanumeric display, a programmable switching output and an analog output (4-20 mA/0-10 V). The pressure sensor measures pressure ranges from -1.8-36 psi (-0.125-2.5 bar) and convinces with a high overload protection. Thanks to the high protection rating IP65/IP67 the PN2696 pressure sensor is very robust. The robustness and the long life of the pressure sensor ensure reliable operation. The PN2696 electronic pressure sensor with process connection 1/4" NPT male and M12 connector is the optimum solution in hydraulic and pneumatic applications in the fields of manufacture of machine tools and automotive.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Pressure Sensors Pressure Switches Pressure Sensors
Product Number PN2696 PN2696
Product Name Pressure sensor with display Pressure sensor with display Electronic pressure sensor ifm efector PN2696
Device Category Sensor Sensor
Sensor Technology Variable Capacitance Variable Capacitance
Measurement Type Gauge; Vacuum Relative pressure
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - GFS4400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Vacuum Switches - 2023268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details