ifm electronic gmbh Pressure sensor with display PN4220

Description
Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable Clearly visible 4-digit LED display With long-term stability thanks to high overload protection
Request a Quote Datasheet
Description
Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable Clearly visible 4-digit LED display With long-term stability thanks to high overload protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with display - PN4220 - ifm electronic gmbh
Essen, Germany
Pressure sensor with display
PN4220
Pressure sensor with display PN4220
Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable Clearly visible 4-digit LED display With long-term stability thanks to high overload protection
  • Potential-free Triac output for currents up to 2.5 A
  • For use in AC power mains
  • Country-specific pressure units selectable
  • Clearly visible 4-digit LED display
  • With long-term stability thanks to high overload protection
Supplier's Site
Pressure sensor with display - PN4220 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with display
PN4220
Pressure sensor with display PN4220
Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable Clearly visible numerical display With long-term stability thanks to high overload protection From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Potential-free Triac output for currents up to 2.5 A
  • For use in AC power mains
  • Country-specific pressure units selectable
  • Clearly visible numerical display
  • With long-term stability thanks to high overload protection

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Electronic pressure sensor ifm efector PN4220 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PN4220
Electronic pressure sensor ifm efector PN4220
Electronic pressure sensor PN4220 from ifm has an angled display for high visibility and provides functionality as a pressure switch with 2 programmable switching outputs. The pressure sensor measures pressure ranges from 0-5800 psi (0-400 bar) and backs it up with high overload protection. Thanks to the high protection rating of IP67 and maintenance free operation, the PN4220 pressure transmitter can be used in harsh environments with high reliability. With process connection 1/4" NPT female and 1/2" Micro AC connector, the PN4220 is the optimum solution in hydraulic and pneumatic applications in the fields of machine tool manufacturing and metal working industry.

Electronic pressure sensor PN4220 from ifm has an angled display for high visibility and provides functionality as a pressure switch with 2 programmable switching outputs. The pressure sensor measures pressure ranges from 0-5800 psi (0-400 bar) and backs it up with high overload protection. Thanks to the high protection rating of IP67 and maintenance free operation, the PN4220 pressure transmitter can be used in harsh environments with high reliability. With process connection 1/4" NPT female and 1/2" Micro AC connector, the PN4220 is the optimum solution in hydraulic and pneumatic applications in the fields of machine tool manufacturing and metal working industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Pressure Sensors Pressure Switches Pressure Sensors
Product Number PN4220 PN4220
Product Name Pressure sensor with display Pressure sensor with display Electronic pressure sensor ifm efector PN4220
Device Category Sensor Sensor
Measurement Type Gauge; Vacuum Relative pressure
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Signal Output Switch; normally open / normally closed; (parameterisable) Switch; normally open / closed; (configurable) Analog Current; AC
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 3900 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure sensor with analog display - PG1404 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074091-ND - DigiKey
Specs
Pressure Measurement Absolute
Working Pressure Range 232 psi (163 m H2O)
Accuracy 0.5000 ±% FS
View Details
Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Belleville Actuated
Pressure Measurement Differential
Material Gas
View Details