phase-out article
Alternative articles: PQC812 Product comparison: PQ3834 / PQC812 When selecting an alternative article and accessories please note that technical data may differ!
Article to be discontinued
Alternative articles: PQC812 Product comparison: PQ3834 / PQC812 When selecting an alternative article and accessories please note that technical data may differ!
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Pressure Sensor -14.5PSI ~ 14.5PSI (-100kPa ~ 100kPa) Vacuum Female - 1/8"" (3.18mm) BSPP 4 mA ~ 20 mA Module"
Electronic pressure sensor PQ3834
The PQ3834 electronic pressure sensor from ifm, with protection rating IP65, ensures good readability and operation thanks to the angled and two-color 4-digit alphanumeric display. The unit serves as both a pressure switch and as a pressure transducer, with a programmable switching output and one programmable 4-20 mA analog output. The PQ3834 electronic pressure transmitter measures a pressure range scalable from (-)14.5-145 psi (-1-10 bar) for compressed air. The unit can be easily mounted thanks to the integrated mounting holes and the accessories. The PQ3834 electronic pressure sensor, with G 1/8 female process connection and M8 connector, is the perfect solution for vacuum and pressure monitoring in pneumatic applications.
| ifm electronic gmbh | ifm efector inc. | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Switches | Vacuum Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | PQ3834 | PQ3834 | 2330-PQ3834-ND | 191211 | |
| Product Name | Pressure sensor for pneumatics | Pressure sensor for pneumatics | Pressure Sensors, Transducers - Industrial | Pressure Sensors | Electronic pressure sensor ifm efector PQ3834 |
| Device Category | Sensor | Sensor; Sensor or Transducer | Sensor | Sensor | |
| Measurement Type | Differential; Gauge; Vacuum | Gauge; Relative | Relative pressure | ||
| Display Type | Digital Numerical Display | Digital Numerical Display | Digital Numerical Display | ||
| Signal Output | Analog Voltage; Analog Current; Switch; normally open / normally closed; (parameterisable) | Analog Voltage; Analog Current; Switch; normally open / closed; (configurable) | Analog Current | Other Digital; Digital | PNP |
| Working Pressure Range | -15 to 145 psi (-10.56 to 102 m H2O) | -15 to 145 psi (-10.56 to 102 m H2O) | -14.5 to 145 psi (-10.21 to 102 m H2O) | -14.5 to 145 psi (-10.2 to 102 m H2O) |