ifm electronic gmbh Flush pressure sensor with display PI2795

Description
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Convenient operation via buttons or parameter setting via IO-Link Alternative articles: PI1705 Product comparison: PI2795 / PI1705 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote Datasheet
Description
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Convenient operation via buttons or parameter setting via IO-Link Alternative articles: PI1705 Product comparison: PI2795 / PI1705 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush pressure sensor with display - PI2795 - ifm electronic gmbh
Essen, Germany
Flush pressure sensor with display
PI2795
Flush pressure sensor with display PI2795
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Convenient operation via buttons or parameter setting via IO-Link Alternative articles: PI1705 Product comparison: PI2795 / PI1705 When selecting an alternative article and accessories please note that technical data may differ!
  • Robust stainless steel housing for use in the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analogue and switching output
  • Convenient operation via buttons or parameter setting via IO-Link

Alternative articles: PI1705 Product comparison: PI2795 / PI1705 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site
Flush pressure sensor with display - PI2795 - ifm efector inc.
Malvern, PA, United States
Flush pressure sensor with display
PI2795
Flush pressure sensor with display PI2795
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Convenient operation via buttons or parameter setting via IO-Link Learn more Alternative articles: PI1705 Product comparison: PI2795 / PI1705 When selecting an alternative article and accessories please note that technical data may differ! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel housing for use in the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analog and switching output
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
Alternative articles: PI1705 Product comparison: PI2795 / PI1705 When selecting an alternative article and accessories please note that technical data may differ!

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PI2795-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PI2795-ND
Pressure Sensors, Transducers - Industrial 2330-PI2795-ND
"Pressure Sensor -14.5PSI ~ 58PSI (-100kPa ~ 400kPa) Vacuum Male - 1"" (25.4mm) BSPP 4 mA ~ 20 mA Module"

"Pressure Sensor -14.5PSI ~ 58PSI (-100kPa ~ 400kPa) Vacuum Male - 1"" (25.4mm) BSPP 4 mA ~ 20 mA Module"

Buy Now Datasheet
Electronic pressure sensor ifm efector PI2795 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PI2795
Electronic pressure sensor ifm efector PI2795
The PI2795 electronic pressure sensor from ifm, with protection rating IP67/IP68/IP69K, stands out with its hygienic design and high-purity ceramic measuring cell, as well as high temperature resistance. The unit serves as both a pressure switch and a pressure transducer, with two programmable switching outputs or one scalable 4-20 mA analog output. The PI2795 electronic pressure transmitter guarantees high accuracy (0.2 %) and provides electronic temperature compensation in both liquid and gas media. The measuring range is scalable from,(-)14.5-58 psi (-1-4 bar). Programming is easy and intuitive. The PI2795 electronic pressure transmitter, with M12 connector and Aseptoflex Vario G 1 process connection, is suitable for pressure monitoring and level measurement in the food and pharmaceutical industries.

The PI2795 electronic pressure sensor from ifm, with protection rating IP67/IP68/IP69K, stands out with its hygienic design and high-purity ceramic measuring cell, as well as high temperature resistance. The unit serves as both a pressure switch and a pressure transducer, with two programmable switching outputs or one scalable 4-20 mA analog output. The PI2795 electronic pressure transmitter guarantees high accuracy (0.2 %) and provides electronic temperature compensation in both liquid and gas media. The measuring range is scalable from,(-)14.5-58 psi (-1-4 bar). Programming is easy and intuitive. The PI2795 electronic pressure transmitter, with M12 connector and Aseptoflex Vario G 1 process connection, is suitable for pressure monitoring and level measurement in the food and pharmaceutical industries.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Pressure Sensors Pressure Switches Vacuum Sensors Pressure Sensors
Product Number PI2795 PI2795 2330-PI2795-ND
Product Name Flush pressure sensor with display Flush pressure sensor with display Pressure Sensors, Transducers - Industrial Electronic pressure sensor ifm efector PI2795
Device Category Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Gauge; Vacuum Relative pressure
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Signal Output Analog Voltage; Analog Current; Switch; normally open / normally closed; (parameterisable) Analog Voltage; Analog Current; Switch; normally open / closed; (configurable) Analog Current PNP/NPN
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 3900 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Vacuum Switches - 1215597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Working Pressure Range 14.5 psi (10.21 m H2O)
Vacuum Range 750 torr (0.3825 in Hg vac)
View Details