ifm electronic gmbh Pressure sensor with display PN2693

Description
Two switching outputs, one of them programmable as IO-Link and one as analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
Two switching outputs, one of them programmable as IO-Link and one as analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with display - PN2693 - ifm electronic gmbh
Essen, Germany
Pressure sensor with display
PN2693
Pressure sensor with display PN2693
Two switching outputs, one of them programmable as IO-Link and one as analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
  • Two switching outputs, one of them programmable as IO-Link and one as analogue output
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Pressure sensor with display - PN2693 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with display
PN2693
Pressure sensor with display PN2693
Two switching outputs, one of them programmable as IO-Link and one as analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Two switching outputs, one of them programmable as IO-Link and one as analog output
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PN2693-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PN2693-ND
Pressure Sensors, Transducers - Industrial 2330-PN2693-ND
PRESSURE SENSOR, 4WIRE DC, 2X PN

PRESSURE SENSOR, 4WIRE DC, 2X PN

Buy Now Datasheet
Electronic pressure sensor ifm efector PN2693 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PN2693
Electronic pressure sensor ifm efector PN2693
The PN2693 electronic pressure sensor from ifm has a 4-digit alphanumeric display, a programmable switching output and an analog output (4-20 mA/0-10 V). The pressure sensor measures pressure ranges from -14.5-362.5 psi (-1-25 bar) and convinces with a high overload protection. Thanks to the high protection rating IP65/IP67 the PN2693 pressure sensor is very robust. The robustness and the long life of the pressure sensor ensure reliable operation. The PN2693 electronic pressure sensor with process connection 1/4" NPT male and M12 connector is the optimum solution in hydraulic and pneumatic applications in the fields of manufacture of machine tools and automotive.

The PN2693 electronic pressure sensor from ifm has a 4-digit alphanumeric display, a programmable switching output and an analog output (4-20 mA/0-10 V). The pressure sensor measures pressure ranges from -14.5-362.5 psi (-1-25 bar) and convinces with a high overload protection. Thanks to the high protection rating IP65/IP67 the PN2693 pressure sensor is very robust. The robustness and the long life of the pressure sensor ensure reliable operation. The PN2693 electronic pressure sensor with process connection 1/4" NPT male and M12 connector is the optimum solution in hydraulic and pneumatic applications in the fields of manufacture of machine tools and automotive.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Pressure Sensors Pressure Switches Vacuum Sensors Pressure Sensors
Product Number PN2693 PN2693 2330-PN2693-ND
Product Name Pressure sensor with display Pressure sensor with display Pressure Sensors, Transducers - Industrial Electronic pressure sensor ifm efector PN2693
Device Category Sensor Sensor; Sensor or Transducer Sensor
Sensor Technology Variable Capacitance Variable Capacitance
Measurement Type Gauge; Vacuum Relative pressure
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - GFS4400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details
Vacuum Switches - 2023268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details