ifm electronic gmbh Flush pressure sensor PM1705

Description
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Precise analogue output and user-friendly communication via IO-Link
Request a Quote Datasheet
Description
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Precise analogue output and user-friendly communication via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush pressure sensor - PM1705 - ifm electronic gmbh
Essen, Germany
Flush pressure sensor
PM1705
Flush pressure sensor PM1705
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Precise analogue output and user-friendly communication via IO-Link
  • Robust stainless steel housing for use in the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Precise analogue output and user-friendly communication via IO-Link
Supplier's Site
Flush pressure sensor - PM1705 - ifm efector inc.
Malvern, PA, United States
Flush pressure sensor
PM1705
Flush pressure sensor PM1705
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Precise analog output and user-friendly communication via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel housing for use in the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Precise analog output and user-friendly communication via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PM1705-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PM1705-ND
Pressure Sensors, Transducers - Industrial 2330-PM1705-ND
PRESSURE SENSOR,SANITARY FLUSH,-

PRESSURE SENSOR,SANITARY FLUSH,-

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Pressure Sensors Pressure Sensors Vacuum Sensors
Product Number PM1705 PM1705 2330-PM1705-ND
Product Name Flush pressure sensor Flush pressure sensor Pressure Sensors, Transducers - Industrial
Device Category Sensor Sensor Sensor; Sensor or Transducer
Sensor Technology Variable Capacitance Variable Capacitance
Measurement Type Gauge; Vacuum Gauge; Vacuum
Media Liquid; Gas Liquid; Gas
Signal Output Analog Voltage; Analog Current; analogue signal; IO-Link; (configurable) Analog Voltage; Analog Current; analog signal; IO-Link; (configurable) Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Standard Solid-State Pressure Sensor - 836P-D2NFGB36PP-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 362 psi (0.0 to 255 m H2O)
View Details
Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Charge Mode Pressure Sensor - 2200C4 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Signal Output Analog Voltage
View Details