Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
The electronic pressure sensor PN2298 from ifm electronic has an angled display for high visibility and provides functionality both as a pressure switch and as a pressure transducer with programmable switching and analog outputs. This pressure transmitter operates in a pressure range of (-)0.18-3.6 psi (-5-100 inH2O) for both liquid and gas medium. Thanks to the high protection rating of IP65/IP67 and maintenance-free operation the PN2298 pressure transmitter can be used in harsh environments with high reliability. The PN2298 pressure transducer can be used with I/O link making it a smart sensor, easy parameter downloading and monitoring ensures easy setup and diagnostics. The electronic pressure sensor with process connection 1/4" NPT female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and metal working industry.
| ifm electronic gmbh | ifm efector inc. | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Switches | Pressure Sensors |
| Product Number | PN2298 | PN2298 | |
| Product Name | Pressure sensor with display | Pressure sensor with display | Electronic pressure sensor ifm efector PN2298 |
| Device Category | Sensor | Sensor | |
| Sensor Technology | Variable Capacitance | Variable Capacitance | |
| Measurement Type | Gauge; Vacuum | Relative pressure | |
| Media | Liquid; Gas | ||
| Display Type | Digital Numerical Display | Digital Numerical Display | Digital Numerical Display |