ifm electronic gmbh Pressure sensor with display PN4222

Description
Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable Clearly visible 4-digit LED display With long-term stability thanks to high overload protection
Request a Quote Datasheet
Description
Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable Clearly visible 4-digit LED display With long-term stability thanks to high overload protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with display - PN4222 - ifm electronic gmbh
Essen, Germany
Pressure sensor with display
PN4222
Pressure sensor with display PN4222
Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable Clearly visible 4-digit LED display With long-term stability thanks to high overload protection
  • Potential-free Triac output for currents up to 2.5 A
  • For use in AC power mains
  • Country-specific pressure units selectable
  • Clearly visible 4-digit LED display
  • With long-term stability thanks to high overload protection
Supplier's Site
Pressure sensor with display - PN4222 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with display
PN4222
Pressure sensor with display PN4222
Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable Clearly visible numerical display With long-term stability thanks to high overload protection From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Potential-free Triac output for currents up to 2.5 A
  • For use in AC power mains
  • Country-specific pressure units selectable
  • Clearly visible numerical display
  • With long-term stability thanks to high overload protection

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Electronic pressure sensor ifm efector PN4222 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PN4222
Electronic pressure sensor ifm efector PN4222
Electronic pressure sensor PN4222 from ifm has an angled display for high visibility and provides functionality as a pressure switch with a programmable switching output. The pressure sensor measures pressure ranges from 0-1450 psi (0-100 bar) and backs it up with high overload protection. Thanks to the high protection rating of IP67 and maintenance free operation, the PN4222 pressure transmitter can be used in harsh environments with high reliability. With process connection 1/4" NPT female and 1/2" Micro AC connector, the PN4222 is the optimum solution in hydraulic and pneumatic applications in the fields of machine tool manufacturing and metal working industry.

Electronic pressure sensor PN4222 from ifm has an angled display for high visibility and provides functionality as a pressure switch with a programmable switching output. The pressure sensor measures pressure ranges from 0-1450 psi (0-100 bar) and backs it up with high overload protection. Thanks to the high protection rating of IP67 and maintenance free operation, the PN4222 pressure transmitter can be used in harsh environments with high reliability. With process connection 1/4" NPT female and 1/2" Micro AC connector, the PN4222 is the optimum solution in hydraulic and pneumatic applications in the fields of machine tool manufacturing and metal working industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Pressure Sensors Pressure Switches Pressure Sensors
Product Number PN4222 PN4222
Product Name Pressure sensor with display Pressure sensor with display Electronic pressure sensor ifm efector PN4222
Device Category Sensor Sensor
Measurement Type Gauge; Vacuum Relative pressure
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Signal Output Switch; normally open / normally closed; (parameterisable) Switch; normally open / closed; (configurable) Analog Current; AC
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - AS-PS - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Absolute; Differential; Gauge
Material Liquid; Gas
View Details
162P NEMA 4X, 7, 9 & 13 Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details
PS80 250psi Pressure Switch, NC, 18" PS80-K1-0336 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details