ifm electronic gmbh Flush pressure sensor with display PI2895

Description
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Convenient operation via buttons or parameter setting via IO-Link Alternative articles: PI1805 Product comparison: PI2895 / PI1805 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote Datasheet
Description
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Convenient operation via buttons or parameter setting via IO-Link Alternative articles: PI1805 Product comparison: PI2895 / PI1805 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush pressure sensor with display - PI2895 - ifm electronic gmbh
Essen, Germany
Flush pressure sensor with display
PI2895
Flush pressure sensor with display PI2895
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Convenient operation via buttons or parameter setting via IO-Link Alternative articles: PI1805 Product comparison: PI2895 / PI1805 When selecting an alternative article and accessories please note that technical data may differ!
  • Robust stainless steel housing for use in the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analogue and switching output
  • Convenient operation via buttons or parameter setting via IO-Link

Alternative articles: PI1805 Product comparison: PI2895 / PI1805 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site
Flush pressure sensor with display - PI2895 - ifm efector inc.
Malvern, PA, United States
Flush pressure sensor with display
PI2895
Flush pressure sensor with display PI2895
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Convenient operation via buttons or parameter setting via IO-Link Learn more Alternative articles: PI1805 Product comparison: PI2895 / PI1805 When selecting an alternative article and accessories please note that technical data may differ! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel housing for use in the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analog and switching output
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
Alternative articles: PI1805 Product comparison: PI2895 / PI1805 When selecting an alternative article and accessories please note that technical data may differ!

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Electronic pressure sensor ifm efector PI2895 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PI2895
Electronic pressure sensor ifm efector PI2895
The PI2895 electronic pressure sensor from ifm, with protection rating IP67/IP68/IP69K, stands out with its hygienic design with a high-purity ceramic measuring cell and high temperature resistance. The unit serves as both a pressure switch and a pressure transducer, offering two adjustable switching outputs or one switching and one scalable 4-20 mA analog output. The PI2895 electronic pressure transmitter guarantees high accuracy (0.2 %) and offers electronic temperature compensation. The measuring range is (-)14.5-58 psi (-1-4 bar). Programming is easy and intuitive. The PI2895 electronic pressure transmitter, with M12 connector and G 1 sealing cone process connection, is suitable for pressure monitoring and level measurement in the food and pharmaceutical industries.

The PI2895 electronic pressure sensor from ifm, with protection rating IP67/IP68/IP69K, stands out with its hygienic design with a high-purity ceramic measuring cell and high temperature resistance. The unit serves as both a pressure switch and a pressure transducer, offering two adjustable switching outputs or one switching and one scalable 4-20 mA analog output. The PI2895 electronic pressure transmitter guarantees high accuracy (0.2 %) and offers electronic temperature compensation. The measuring range is (-)14.5-58 psi (-1-4 bar). Programming is easy and intuitive. The PI2895 electronic pressure transmitter, with M12 connector and G 1 sealing cone process connection, is suitable for pressure monitoring and level measurement in the food and pharmaceutical industries.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Pressure Sensors Pressure Switches Pressure Sensors
Product Number PI2895 PI2895
Product Name Flush pressure sensor with display Flush pressure sensor with display Electronic pressure sensor ifm efector PI2895
Device Category Sensor Sensor
Measurement Type Gauge; Vacuum Relative pressure
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Signal Output Analog Voltage; Analog Current; Switch; normally open / normally closed; (parameterisable) Analog Voltage; Analog Current; Switch; normally open / closed; (configurable) PNP/NPN
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure Switch - AS-PS - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Absolute; Differential; Gauge
Material Liquid; Gas
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Vacuum Switches - 1752190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
Vacuum Range 750 torr (0.3825 in Hg vac)
View Details