Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
The PN7070 electronic pressure sensor from ifm has a display, two programmable switching outputs. The pressure sensor operates in a pressure range of 0-5800 psi (0-400 bar) and convinces with a high overload protection. Thanks to the high protection rating of IP65/IP67 and maintenance-free operation the PN7070 pressure sensor ensures a long-term and reliable operation. The PN7070 electronic pressure sensor with process connection G 1/4 female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry. Replacement for PB7020, PN7020, PN7000
| ifm efector inc. | ifm electronic gmbh | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Pressure Switches | Pressure Sensors | Pressure Sensors |
| Product Number | PN7070 | PN7070 | |
| Product Name | Pressure sensor with display | Pressure sensor with display | Electronic pressure Sensor ifm efector PN7070 |
| Sensor Technology | Thin Film | Thin Film | |
| Pressure Measurement | Gauge; Vacuum | ||
| Material | Liquid; Gas | ||
| Display Type | Digital Numerical Display | Digital Numerical Display | Digital Numerical Display |
| Working Pressure Range | 0.0 to 5802 psi (0.0 to 4083 m H2O) | 0.0 to 5802 psi (0.0 to 4083 m H2O) | 0.0 to 5800 psi (0.0 to 4082 m H2O) |