ifm efector inc. Flush pressure sensor with display PI2794

Description
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Convenient operation via buttons or parameter setting via IO-Link Learn more Alternative articles: PI1704 Product comparison: PI2794 / PI1704 When selecting an alternative article and accessories please note that technical data may differ! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Convenient operation via buttons or parameter setting via IO-Link Learn more Alternative articles: PI1704 Product comparison: PI2794 / PI1704 When selecting an alternative article and accessories please note that technical data may differ! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush pressure sensor with display - PI2794 - ifm efector inc.
Malvern, PA, United States
Flush pressure sensor with display
PI2794
Flush pressure sensor with display PI2794
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Convenient operation via buttons or parameter setting via IO-Link Learn more Alternative articles: PI1704 Product comparison: PI2794 / PI1704 When selecting an alternative article and accessories please note that technical data may differ! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel housing for use in the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analog and switching output
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
Alternative articles: PI1704 Product comparison: PI2794 / PI1704 When selecting an alternative article and accessories please note that technical data may differ!

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flush pressure sensor with display - PI2794 - ifm electronic gmbh
Essen, Germany
Flush pressure sensor with display
PI2794
Flush pressure sensor with display PI2794
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Convenient operation via buttons or parameter setting via IO-Link Alternative articles: PI1704 Product comparison: PI2794 / PI1704 When selecting an alternative article and accessories please note that technical data may differ!
  • Robust stainless steel housing for use in the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analogue and switching output
  • Convenient operation via buttons or parameter setting via IO-Link

Alternative articles: PI1704 Product comparison: PI2794 / PI1704 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PI2794-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PI2794-ND
Pressure Sensors, Transducers - Industrial 2330-PI2794-ND
Pressure Sensor 14.5PSI ~ 145.0PSI (100kPa ~ 1000kPa) Vacuum Male - M12 x 1.0 Cylinder, Threaded

Pressure Sensor 14.5PSI ~ 145.0PSI (100kPa ~ 1000kPa) Vacuum Male - M12 x 1.0 Cylinder, Threaded

Buy Now Datasheet
Electronic pressure sensor ifm efector PI2794 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PI2794
Electronic pressure sensor ifm efector PI2794
The PI2794 electronic pressure sensor from ifm, with protection rating IP67/IP68/IP69K, stands out with its hygienic design and high-purity ceramic measuring cell and high temperature resistance. The unit serves as both a pressure switch and a pressure transducer, with two programmable switching outputs or one switching and scalable 4-20 mA analog output. The PI2794 electronic pressure transmitter guarantees high accuracy (0.2 %) and electronic temperature compensation. The measuring range is (-)14.5-145 psi (-1-10 bar). Programming is easy and intuitive. The PI2794 electronic pressure transmitter, with M12 connector and Aseptoflex Vario G 1 process connection, is suitable for pressure monitoring and level measurement in the food and pharmaceutical industries.

The PI2794 electronic pressure sensor from ifm, with protection rating IP67/IP68/IP69K, stands out with its hygienic design and high-purity ceramic measuring cell and high temperature resistance. The unit serves as both a pressure switch and a pressure transducer, with two programmable switching outputs or one switching and scalable 4-20 mA analog output. The PI2794 electronic pressure transmitter guarantees high accuracy (0.2 %) and electronic temperature compensation. The measuring range is (-)14.5-145 psi (-1-10 bar). Programming is easy and intuitive. The PI2794 electronic pressure transmitter, with M12 connector and Aseptoflex Vario G 1 process connection, is suitable for pressure monitoring and level measurement in the food and pharmaceutical industries.

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - PI2794 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
PI2794
Sensors, Transducers - Pressure Sensors, Transducers PI2794
SENSOR 145.0PSI M12

SENSOR 145.0PSI M12

Supplier's Site

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey Automation24, Inc. Acme Chip Technology Co., Limited
Product Category Pressure Switches Pressure Sensors Vacuum Sensors Pressure Sensors Vacuum Sensors
Product Number PI2794 PI2794 2330-PI2794-ND PI2794
Product Name Flush pressure sensor with display Flush pressure sensor with display Pressure Sensors, Transducers - Industrial Electronic pressure sensor ifm efector PI2794 Sensors, Transducers - Pressure Sensors, Transducers
Pressure Measurement Gauge; Vacuum Vacuum Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O) -14.5 to 145 psi (-10.21 to 102 m H2O) -14.5 to 145 psi (-10.2 to 102 m H2O)
Switch Point Range -14.21 to 145 psi (-10 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor with display - PN2094 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
5 suppliers
Pressure sensor with display - PN2092 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid
View Details
4 suppliers
Pressure sensor with display - PN3529 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
2 suppliers
Pressure sensor with display - PN2569 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
2 suppliers