Learn more
Article to be discontinued
Alternative articles: PG1704 Product comparison: PG2794 / PG1704 When selecting an alternative article and accessories please note that technical data may differ!
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Pressure Sensor -14.5PSI ~ 14.5PSI (-100kPa ~ 100kPa) Vacuum Male - 1"" (25.4mm) BSPP 4 mA ~ 20 mA Module Box with Display"
The PG2794 electronic pressure sensor from ifm, with protection rating IP67/IP69K stands out with its hygienic front-flush design, analog display and excellent visibility. The display can be rotated by 350° and has an LED bar graph for pressure switch point indication. The PG2794 electronic pressure gauge provides functionality both as a pressure switch and a pressure transducer, with one adjustable positive switching or negative switching output and one scalable 4-20 mA analog output. The unit is highly accurate (0.2 %) and has an electronic temperature compensation. The measuring range is (-)14.5-145 psi (-1-10 bar) and is scalable via the optical touch inputs. The 4-digit alphanumeric display as well as the status LEDs help make programming easy and intuitive. The PG2794 electronic pressure transmitter, with M12 connector and Aseptoflex Vario G 1 process connection, is suitable for pressure monitoring and level measurement in the food and pharmaceutical industries.
| ifm electronic gmbh | ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Switches | Vacuum Sensors | Pressure Sensors |
| Product Number | PG2794 | PG2794 | 2330-PG2794-ND | |
| Product Name | Flush pressure sensor with analogue display | Flush pressure sensor with analog display | Pressure Sensors, Transducers - Industrial | Electronic pressure sensor ifm efector PG2794 |
| Device Category | Sensor | Sensor; Sensor or Transducer | Sensor | |
| Measurement Type | Gauge; Vacuum | Relative pressure | ||
| Media | Liquid; Gas | |||
| Display Type | Digital Numerical Display | Digital Numerical Display | Analog Meter | |
| Signal Output | Analog Voltage; Analog Current; Switch; normally open / normally closed; (parameterisable) | Analog Voltage; Analog Current; Switch; normally open / closed; (configurable) | Analog Current | PNP/NPN |