ifm electronic gmbh Flush pressure sensor with display PI2306

Description
For use in high temperatures in the food and beverage industry Robust stainless steel housing with hygienic front-flush design With two-wire and three-wire connection technology Reduced wiring complexity when operated as two-wire current loop Integrated clamp diaphragm seal with stainless steel membrane Convenient operation via buttons or parameter setting via IO-Link
Request a Quote
Description
For use in high temperatures in the food and beverage industry Robust stainless steel housing with hygienic front-flush design With two-wire and three-wire connection technology Reduced wiring complexity when operated as two-wire current loop Integrated clamp diaphragm seal with stainless steel membrane Convenient operation via buttons or parameter setting via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flush pressure sensor with display - PI2306 - ifm electronic gmbh
Essen, Germany
Flush pressure sensor with display
PI2306
Flush pressure sensor with display PI2306
For use in high temperatures in the food and beverage industry Robust stainless steel housing with hygienic front-flush design With two-wire and three-wire connection technology Reduced wiring complexity when operated as two-wire current loop Integrated clamp diaphragm seal with stainless steel membrane Convenient operation via buttons or parameter setting via IO-Link
  • For use in high temperatures in the food and beverage industry
  • Robust stainless steel housing with hygienic front-flush design
  • With two-wire and three-wire connection technology
  • Reduced wiring complexity when operated as two-wire current loop
  • Integrated clamp diaphragm seal with stainless steel membrane
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Flush pressure sensor with display - PI2306 - ifm efector inc.
Malvern, PA, United States
Flush pressure sensor with display
PI2306
Flush pressure sensor with display PI2306
For use in high temperatures in the food and beverage industry Robust stainless steel housing with hygienic front-flush design With two-wire and three-wire connection technology Reduced wiring complexity when operated as two-wire current loop Integrated clamp diaphragm seal with stainless steel membrane Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in high temperatures in the food and beverage industry
  • Robust stainless steel housing with hygienic front-flush design
  • With two-wire and three-wire connection technology
  • Reduced wiring complexity when operated as two-wire current loop
  • Integrated clamp diaphragm seal with stainless steel membrane
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Pressure Sensors Pressure Switches
Product Number PI2306 PI2306
Product Name Flush pressure sensor with display Flush pressure sensor with display
Device Category Sensor
Measurement Type Gauge; Vacuum
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display
Signal Output Analog Voltage; Analog Current; Switch; normally open / normally closed; (parameterisable) Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-6079245-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure sensor with display - PN2071 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
4 suppliers
225P-NEMA-4X-7-9-13-Pressure-Switch-Tamper-Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details