Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
PRESSURE SENSOR, NPT INTERNAL TH
The PN2292 electronic pressure sensor from ifm has a 4-digit alphanumeric display, a programmable switching output and an analog output (4-20 mA/0-10 V). The pressure sensor measures pressure ranges from -14,5-362 psi (-1-25 bar) and convinces with a high overload protection. Thanks to the high protection rating of IP65/IP67, the PN2292 pressure sensor is very robust. The robustness and the long life of the pressure sensor ensure reliable operation. The PN2292 electronic pressure sensor with process connection 1/4" NPT female and M12 connector is the optimum solution in hydraulic and pneumatic applications in the fields of manufacture of machine tools and automotive.
| ifm electronic gmbh | ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Switches | Vacuum Sensors | Pressure Sensors |
| Product Number | PN2293 | PN2293 | 2330-PN2293-ND | |
| Product Name | Pressure sensor with display | Pressure sensor with display | Pressure Sensors, Transducers - Industrial | Electronic pressure sensor ifm efector PN2293 |
| Device Category | Sensor | Sensor; Sensor or Transducer | Sensor | |
| Sensor Technology | Variable Capacitance | Variable Capacitance | ||
| Measurement Type | Gauge; Vacuum | Relative pressure | ||
| Media | Liquid; Gas | |||
| Display Type | Digital Numerical Display | Digital Numerical Display | Digital Numerical Display |