ifm efector inc. Pressure sensor with display PN7099

Description
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with display - PN7099 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with display
PN7099
Pressure sensor with display PN7099
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Two switching outputs, one of them with IO-Link communication interface
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure sensor with display - PN7099 - ifm electronic gmbh
Essen, Germany
Pressure sensor with display
PN7099
Pressure sensor with display PN7099
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
  • Two switching outputs, one of them with IO-Link communication interface
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Pressure Sensors - 1251287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
1251287
Pressure Sensors 1251287
Minus 1000 to 1000 Mbar pressure sensor

Minus 1000 to 1000 Mbar pressure sensor

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PN7099-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PN7099-ND
Pressure Sensors, Transducers - Industrial 2330-PN7099-ND
"Pressure Sensor -14.5PSI ~ 14.5PSI (-100kPa ~ 100kPa) Vacuum Male - 1/4"" (6.35mm) BSPP Module"

"Pressure Sensor -14.5PSI ~ 14.5PSI (-100kPa ~ 100kPa) Vacuum Male - 1/4"" (6.35mm) BSPP Module"

Buy Now Datasheet
Electronic pressure Sensor ifm efector PN7099 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure Sensor ifm efector PN7099
Electronic pressure Sensor ifm efector PN7099
The PN7099 electronic pressure sensor from ifm has a display, and two programmable switching outputs. The pressure sensor operates pressure ranges from -14.5-14.5 psi (-1-1 bar) and convinces with a high overload protection. Thanks to the high protection rating IP65/IP67 and maintence-free operation the PN7099 pressure sensor ensures a long-therm and reliable operation. The PN7099 electronic pressure sensor with process connection G 1/4 female and M12 connection is the optimum solution in hydraulic and pneumatic applications in the fields of manufacture of machine tools and automotive. Replacement for PB7029, PN7029, PN7009

The PN7099 electronic pressure sensor from ifm has a display, and two programmable switching outputs. The pressure sensor operates pressure ranges from -14.5-14.5 psi (-1-1 bar) and convinces with a high overload protection. Thanks to the high protection rating IP65/IP67 and maintence-free operation the PN7099 pressure sensor ensures a long-therm and reliable operation. The PN7099 electronic pressure sensor with process connection G 1/4 female and M12 connection is the optimum solution in hydraulic and pneumatic applications in the fields of manufacture of machine tools and automotive. Replacement for PB7029, PN7029, PN7009

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Pressure Switches Pressure Sensors Pressure Sensors Vacuum Sensors Pressure Sensors
Product Number PN7099 PN7099 1251287 2330-PN7099-ND
Product Name Pressure sensor with display Pressure sensor with display Pressure Sensors Pressure Sensors, Transducers - Industrial Electronic pressure Sensor ifm efector PN7099
Sensor Technology Variable Capacitance Variable Capacitance
Pressure Measurement Gauge; Vacuum Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O) -14.5 to 14.5 psi (-10.21 to 10.21 m H2O) -14.5 to 14.5 psi (-10.21 to 10.21 m H2O) -14.5 to 14.5 psi (-10.2 to 10.2 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor with display - PN2560 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
2 suppliers
Pressure sensor with display - PN7592 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Gas
View Details
3 suppliers
Pressure sensor with display - PN7094 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
5 suppliers
Pressure sensor with analog display - PG1414 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details