ifm efector inc. Flush pressure sensor with display PI2799

Description
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Convenient operation via buttons or parameter setting via IO-Link Learn more Alternative articles: PI1709 Product comparison: PI2799 / PI1709 When selecting an alternative article and accessories please note that technical data may differ! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Convenient operation via buttons or parameter setting via IO-Link Learn more Alternative articles: PI1709 Product comparison: PI2799 / PI1709 When selecting an alternative article and accessories please note that technical data may differ! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush pressure sensor with display - PI2799 - ifm efector inc.
Malvern, PA, United States
Flush pressure sensor with display
PI2799
Flush pressure sensor with display PI2799
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Convenient operation via buttons or parameter setting via IO-Link Learn more Alternative articles: PI1709 Product comparison: PI2799 / PI1709 When selecting an alternative article and accessories please note that technical data may differ! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel housing for use in the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analog and switching output
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
Alternative articles: PI1709 Product comparison: PI2799 / PI1709 When selecting an alternative article and accessories please note that technical data may differ!

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flush pressure sensor with display - PI2799 - ifm electronic gmbh
Essen, Germany
Flush pressure sensor with display
PI2799
Flush pressure sensor with display PI2799
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Convenient operation via buttons or parameter setting via IO-Link Alternative articles: PI1709 Product comparison: PI2799 / PI1709 When selecting an alternative article and accessories please note that technical data may differ!
  • Robust stainless steel housing for use in the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analogue and switching output
  • Convenient operation via buttons or parameter setting via IO-Link

Alternative articles: PI1709 Product comparison: PI2799 / PI1709 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PI2799-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PI2799-ND
Pressure Sensors, Transducers - Industrial 2330-PI2799-ND
"Pressure Sensor -14.5PSI ~ 14.5PSI (-100kPa ~ 100kPa) Vacuum Male - 1"" (25.4mm) BSPP 4 mA ~ 20 mA Module"

"Pressure Sensor -14.5PSI ~ 14.5PSI (-100kPa ~ 100kPa) Vacuum Male - 1"" (25.4mm) BSPP 4 mA ~ 20 mA Module"

Buy Now Datasheet
Electronic pressure sensor ifm efector PI2799 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PI2799
Electronic pressure sensor ifm efector PI2799
The PI2799 electronic pressure sensor from ifm, with protection rating IP67/IP68/IP69K, stands out with its hygienic design and high-purity ceramic measuring cell, as well as high temperature resistance. The unit serves both as a pressure switch and as a pressure transducer, with two programmable switching outputs or one scalable 4-20 mA analog output. The PI2799 electronic pressure transmitter guarantees high accuracy (0.2 %) and electronic temperature compensation in both liquid and gas media. The measuring range is scalable from(-)14.5-14.5 psi (-1-1 bar). The 4-digit alphanumeric display as well as the status LEDs help make programming easy and intuitive. The PI2799 electronic pressure transmitter, with M12 connector and Aseptoflex Vario G 1 process connection, is suitable for pressure monitoring and level measurement in the food and pharmaceutical industries.

The PI2799 electronic pressure sensor from ifm, with protection rating IP67/IP68/IP69K, stands out with its hygienic design and high-purity ceramic measuring cell, as well as high temperature resistance. The unit serves both as a pressure switch and as a pressure transducer, with two programmable switching outputs or one scalable 4-20 mA analog output. The PI2799 electronic pressure transmitter guarantees high accuracy (0.2 %) and electronic temperature compensation in both liquid and gas media. The measuring range is scalable from(-)14.5-14.5 psi (-1-1 bar). The 4-digit alphanumeric display as well as the status LEDs help make programming easy and intuitive. The PI2799 electronic pressure transmitter, with M12 connector and Aseptoflex Vario G 1 process connection, is suitable for pressure monitoring and level measurement in the food and pharmaceutical industries.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey Automation24, Inc.
Product Category Pressure Switches Pressure Sensors Vacuum Sensors Pressure Sensors
Product Number PI2799 PI2799 2330-PI2799-ND
Product Name Flush pressure sensor with display Flush pressure sensor with display Pressure Sensors, Transducers - Industrial Electronic pressure sensor ifm efector PI2799
Pressure Measurement Gauge; Vacuum Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O) -14.5 to 14.5 psi (-10.21 to 10.21 m H2O) -14.5 to 14.5 psi (-10.2 to 10.2 m H2O)
Switch Point Range -14.47 to 14.5 psi (-10.19 to 10.21 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor with display - PN3071 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
Pressure sensor for pneumatics - PQC862 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Display Type Digital Numerical Display
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details
Pressure sensor with display - PN2560 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
2 suppliers
Pressure switch with intuitive switch point setting - PK7522 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
3 suppliers