ifm electronic gmbh Flush pressure sensor with display PG1705

Description
Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Hygienic, robust stainless steel housing for the requirements of the food and beverage industry Flush process connection for use in CIP and SIP processes
Request a Quote Datasheet
Description
Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Hygienic, robust stainless steel housing for the requirements of the food and beverage industry Flush process connection for use in CIP and SIP processes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Essen, Germany
Flush pressure sensor with display
PG1705
Flush pressure sensor with display PG1705
Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Hygienic, robust stainless steel housing for the requirements of the food and beverage industry Flush process connection for use in CIP and SIP processes
  • Manometer display, pressure switch and transmitter in one unit
  • Excellent readability also over a long distance
  • Rotatable display with LED indication for flexible visualisation
  • Hygienic, robust stainless steel housing for the requirements of the food and beverage industry
  • Flush process connection for use in CIP and SIP processes
Supplier's Site
Flush pressure sensor with display - PG1705 - ifm efector inc.
Malvern, PA, United States
Flush pressure sensor with display
PG1705
Flush pressure sensor with display PG1705
Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Hygienic, robust stainless steel housing for the requirements of the food and beverage industry Flush process connection for use in CIP and SIP processes Integrated temperature measurement via IO-Link Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Manometer display, pressure switch and transmitter in one unit
  • Excellent readability also over a long distance
  • Rotatable display with LED indication for flexible visualisation
  • Hygienic, robust stainless steel housing for the requirements of the food and beverage industry
  • Flush process connection for use in CIP and SIP processes
  • Integrated temperature measurement via IO-Link
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PG1705-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PG1705-ND
Pressure Sensors, Transducers - Industrial 2330-PG1705-ND
PRESSURE SENSOR -0.14BAR/-0.10.4

PRESSURE SENSOR -0.14BAR/-0.10.4

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Pressure Sensors Pressure Switches Vacuum Sensors
Product Number PG1705 PG1705 2330-PG1705-ND
Product Name Flush pressure sensor with display Flush pressure sensor with display Pressure Sensors, Transducers - Industrial
Device Category Sensor Sensor; Sensor or Transducer
Sensor Technology Variable Capacitance Variable Capacitance
Measurement Type Gauge; Vacuum
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

PS80 20psi Pressure Switch, NO; 36" PS80-K2-F0605 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Pressure sensor with analog display - PG2489 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
2 suppliers
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure Switch - 3900 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details