ifm electronic gmbh Flush pressure sensor with display PY1718

Description
Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Integrated temperature measurement via IO-Link Convenient operation via buttons or parameter setting via IO-Link
Description
Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Integrated temperature measurement via IO-Link Convenient operation via buttons or parameter setting via IO-Link

Suppliers

Company
Product
Description
Supplier Links
Flush pressure sensor with display - PY1718 - ifm electronic gmbh
Essen, Germany
Flush pressure sensor with display
PY1718
Flush pressure sensor with display PY1718
Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Integrated temperature measurement via IO-Link Convenient operation via buttons or parameter setting via IO-Link
  • Robust stainless steel design for the requirements of the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analogue and switching output
  • Integrated temperature measurement via IO-Link
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Pressure Sensors
Product Number PY1718
Product Name Flush pressure sensor with display
Device Category Sensor
Measurement Type Gauge; Vacuum
Media Liquid; Gas
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 448-KP465XTMA1TR-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output SPI
View Details
Pressure Sensors, Transducers - Industrial - IPSL-G0250-D-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Standard Solid-State Pressure Sensor - 836P-D2NMGC80PP-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 8000 psi (0.0 to 5630 m H2O)
View Details