Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
PNEUMATIC SENSOR -1 TO 10 BAR G1
| ifm electronic gmbh | ifm efector inc. | DigiKey | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Switches | Vacuum Sensors |
| Product Number | PQS812 | PQS812 | 2330-PQS812-ND |
| Product Name | Pressure sensor for pneumatics | Pressure sensor for pneumatics | Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor | Sensor; Sensor or Transducer | |
| Measurement Type | Gauge; Vacuum | ||
| Display Type | Digital Numerical Display | Digital Numerical Display | |
| Signal Output | Switch; normally open / normally closed; (parameterisable) | Switch; normally open / closed; (configurable) | |
| Working Pressure Range | -14.5 to 145 psi (-10.21 to 102 m H2O) | -14.5 to 145 psi (-10.21 to 102 m H2O) |