ifm electronic gmbh Pressure sensor with display PN7270

Description
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with display - PN7270 - ifm electronic gmbh
Essen, Germany
Pressure sensor with display
PN7270
Pressure sensor with display PN7270
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
  • Two switching outputs, one of them with IO-Link communication interface
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Pressure sensor with display - PN7270 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with display
PN7270
Pressure sensor with display PN7270
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Two switching outputs, one of them with IO-Link communication interface
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Electronic pressure sensor ifm efector PN7270 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PN7270
Electronic pressure sensor ifm efector PN7270
Electronic pressure sensor PN7270 from ifm has an angled display for high visibility and provides functionality as a pressure switch with 2 programmable switching outputs. The pressure sensor measures pressure ranges from 0-5800 psi (0-400 bar) and backs it up with high overload protection. Thanks to the high protection rating of IP65/IP67 and maintenance free operation, the PN7270 pressure transmitter can be used in harsh environments with high reliability. The PN7270 electronic pressure transducer can be used with I/O link making it a smart sensor, easy parameter downloading and monitoring ensures easy setup and diagnostics. With process connection 1/4" NPT female and M12 connector is the PN7270 is the optimum solution in hydraulic and pneumatic applications in the fields of machine tool manufacturing and metal working industry.

Electronic pressure sensor PN7270 from ifm has an angled display for high visibility and provides functionality as a pressure switch with 2 programmable switching outputs. The pressure sensor measures pressure ranges from 0-5800 psi (0-400 bar) and backs it up with high overload protection. Thanks to the high protection rating of IP65/IP67 and maintenance free operation, the PN7270 pressure transmitter can be used in harsh environments with high reliability. The PN7270 electronic pressure transducer can be used with I/O link making it a smart sensor, easy parameter downloading and monitoring ensures easy setup and diagnostics. With process connection 1/4" NPT female and M12 connector is the PN7270 is the optimum solution in hydraulic and pneumatic applications in the fields of machine tool manufacturing and metal working industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Pressure Sensors Pressure Switches Pressure Sensors
Product Number PN7270 PN7270
Product Name Pressure sensor with display Pressure sensor with display Electronic pressure sensor ifm efector PN7270
Device Category Sensor Sensor
Sensor Technology Thin Film Thin Film
Measurement Type Gauge; Vacuum Relative pressure
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 10 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Gas
View Details
PS80 350psi Pressure Switch, NC, 12
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Pressure Switch - AS-PS - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Absolute; Differential; Gauge
Material Liquid; Gas
View Details
Thermoplastic Pressure Switch - SWT050T-25A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details