ifm efector inc. Pressure sensor with analog display PG2454

Description
analog display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED bar graph for switch point indication Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial environments Learn more Article to be discontinued Alternative articles: PG1404 Product comparison: PG2454 / PG1404 When selecting an alternative article and accessories please note that technical data may differ! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
analog display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED bar graph for switch point indication Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial environments Learn more Article to be discontinued Alternative articles: PG1404 Product comparison: PG2454 / PG1404 When selecting an alternative article and accessories please note that technical data may differ! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with analog display - PG2454 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with analog display
PG2454
Pressure sensor with analog display PG2454
analog display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED bar graph for switch point indication Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial environments Learn more Article to be discontinued Alternative articles: PG1404 Product comparison: PG2454 / PG1404 When selecting an alternative article and accessories please note that technical data may differ! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • analog display, pressure switch and transmitter in one unit
  • Excellent readability also over a long distance
  • Rotatable display with LED bar graph for switch point indication
  • Programmable switching output and scalable analog output
  • Robust stainless steel housing for use in harsh industrial environments

Learn more
Article to be discontinued
Alternative articles: PG1404 Product comparison: PG2454 / PG1404 When selecting an alternative article and accessories please note that technical data may differ!

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure sensor with analogue display - PG2454 - ifm electronic gmbh
Essen, Germany
Pressure sensor with analogue display
PG2454
Pressure sensor with analogue display PG2454
Analogue display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED bar graph for switch point indication Programmable switching output and scalable analogue output Robust stainless steel housing for use in harsh industrial environments
  • Analogue display, pressure switch and transmitter in one unit
  • Excellent readability also over a long distance
  • Rotatable display with LED bar graph for switch point indication
  • Programmable switching output and scalable analogue output
  • Robust stainless steel housing for use in harsh industrial environments
Supplier's Site
Pressure Sensors - 8353863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
8353863
Pressure Sensors 8353863
Pressure sensor -1 to 10 bar 24V DC

Pressure sensor -1 to 10 bar 24V DC

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PG2454-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PG2454-ND
Pressure Sensors, Transducers - Industrial 2330-PG2454-ND
"Pressure Sensor -14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa) Vacuum Male - 1/2"" (12.7mm) BSPP 4 mA ~ 20 mA Module Box with Display"

"Pressure Sensor -14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa) Vacuum Male - 1/2"" (12.7mm) BSPP 4 mA ~ 20 mA Module Box with Display"

Buy Now Datasheet
Electronic pressure sensor ifm efector PG2454 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PG2454
Electronic pressure sensor ifm efector PG2454
The PG2454 electronic pressure sensor from ifm, with protection rating IP67/IP69K stands out with its hygienic front-flush design, analog display and excellent visibility. The display can be rotated by 350° and has an LED bar graph for pressure switch point indication. The PG2454 serves as both a pressure switch and as a pressure transducer, with one adjustable positive or negative switching output and one scalable 4-20 mA analog output. The measuring range is (-)14.5-145 psi (-1-10 bar) and is programmable via the optical touch inputs. The 4-digit alphanumeric display as well as the status LEDs help make programming easy and intuitive. The PG2454 electronic pressure transmitter with M12 connector and G 1/2 process connection, is suitable for pressure monitoring and level measurement in the food and pharmaceutical industries.

The PG2454 electronic pressure sensor from ifm, with protection rating IP67/IP69K stands out with its hygienic front-flush design, analog display and excellent visibility. The display can be rotated by 350° and has an LED bar graph for pressure switch point indication. The PG2454 serves as both a pressure switch and as a pressure transducer, with one adjustable positive or negative switching output and one scalable 4-20 mA analog output. The measuring range is (-)14.5-145 psi (-1-10 bar) and is programmable via the optical touch inputs. The 4-digit alphanumeric display as well as the status LEDs help make programming easy and intuitive. The PG2454 electronic pressure transmitter with M12 connector and G 1/2 process connection, is suitable for pressure monitoring and level measurement in the food and pharmaceutical industries.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Pressure Switches Pressure Sensors Pressure Sensors Vacuum Sensors Pressure Sensors
Product Number PG2454 PG2454 8353863 2330-PG2454-ND
Product Name Pressure sensor with analog display Pressure sensor with analogue display Pressure Sensors Pressure Sensors, Transducers - Industrial Electronic pressure sensor ifm efector PG2454
Pressure Measurement Gauge; Vacuum Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Analog Meter
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O) -14.5 to 145 psi (-10.21 to 102 m H2O) -14.5 to 145 psi (-10.21 to 102 m H2O) -14.5 to 145 psi (-10.2 to 102 m H2O)
Switch Point Range -13.92 to 232 psi (-9.8 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor for pneumatics - PQC612 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Display Type Digital Numerical Display
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details
Pressure sensor with display - PN7593 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
Pressure sensor with display - PN2594 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
5 suppliers
Pressure sensor with display - PN7592 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Gas
View Details
3 suppliers