ifm electronic gmbh Pressure sensor with display PN7671

Description
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with display - PN7671 - ifm electronic gmbh
Essen, Germany
Pressure sensor with display
PN7671
Pressure sensor with display PN7671
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
  • Two switching outputs, one of them with IO-Link communication interface
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Pressure sensor with display - PN7671 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with display
PN7671
Pressure sensor with display PN7671
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Two switching outputs, one of them with IO-Link communication interface
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Electronic pressure sensor ifm efector PN7671 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PN7671
Electronic pressure sensor ifm efector PN7671
The PN7671 electronic pressure sensor from ifm has a numeric display and two programmable switching outputs. The pressure sensor operates from 0-3625 psi (0-250 bar) and convinces with a high overload protection. Thanks to the high protection rating IP65/IP67 and maintence-free operation the PN7671 pressure sensor ensures a long-therm and reliable operation. The PN7671 electronic pressure sensor with process connection 1/4" NPT male and M12 connection is the optimum solution in hydraulic and pneumatic applications in the fields of manufacture of machine tools and automotive.

The PN7671 electronic pressure sensor from ifm has a numeric display and two programmable switching outputs. The pressure sensor operates from 0-3625 psi (0-250 bar) and convinces with a high overload protection. Thanks to the high protection rating IP65/IP67 and maintence-free operation the PN7671 pressure sensor ensures a long-therm and reliable operation. The PN7671 electronic pressure sensor with process connection 1/4" NPT male and M12 connection is the optimum solution in hydraulic and pneumatic applications in the fields of manufacture of machine tools and automotive.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Pressure Sensors Pressure Switches Pressure Sensors
Product Number PN7671 PN7671
Product Name Pressure sensor with display Pressure sensor with display Electronic pressure sensor ifm efector PN7671
Device Category Sensor Sensor
Sensor Technology Thin Film Thin Film
Measurement Type Gauge; Vacuum Relative pressure
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure sensor with display - PN3129 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
Pressure Sensors, Transducers - Industrial - 1882-1083758-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range -14.5 to 145 psi (-10.2 to 102 m H2O)
Accuracy 1.5 ±% FS
View Details
Differrential Pressure Switch - J21K Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Vacuum
Material Gas
View Details