From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Switches |
| Product Number | PN7809 | PN7809 |
| Product Name | Pressure sensor with display | Pressure sensor with display |
| Device Category | Sensor | |
| Measurement Type | Differential; Gauge; Vacuum | |
| Display Type | Digital Numerical Display | Digital Numerical Display |
| Signal Output | Switch; normally open / normally closed; (parameterisable) | Switch; normally open / closed; (configurable) |
| Working Pressure Range | -14.5 to 14.5 psi (-10.21 to 10.21 m H2O) | -14.5 to 14.5 psi (-10.21 to 10.21 m H2O) |