ifm efector inc. Pressure sensor with display PN2094

Description
Two switching outputs, one of them programmable as IO-Link and one as analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Two switching outputs, one of them programmable as IO-Link and one as analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with display - PN2094 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with display
PN2094
Pressure sensor with display PN2094
Two switching outputs, one of them programmable as IO-Link and one as analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Two switching outputs, one of them programmable as IO-Link and one as analog output
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure sensor with display - PN2094 - ifm electronic gmbh
Essen, Germany
Pressure sensor with display
PN2094
Pressure sensor with display PN2094
Two switching outputs, one of them programmable as IO-Link and one as analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
  • Two switching outputs, one of them programmable as IO-Link and one as analogue output
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Pressure Sensors - 1251283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
1251283
Pressure Sensors 1251283
Minus 1 to 10 bar pressure sensor

Minus 1 to 10 bar pressure sensor

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PN2094-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PN2094-ND
Pressure Sensors, Transducers - Industrial 2330-PN2094-ND
"Pressure Sensor -14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa) Vacuum Male - 1/4"" (6.35mm) BSPP 4mA ~ 20mA, 0V ~ 10V Module"

"Pressure Sensor -14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa) Vacuum Male - 1/4"" (6.35mm) BSPP 4mA ~ 20mA, 0V ~ 10V Module"

Buy Now Datasheet
Electronic pressure sensor ifm efector PN2094 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PN2094
Electronic pressure sensor ifm efector PN2094
The electronic pressure sensor PN2094 from ifm electronic has an angled display for high visibility and provides functionality as both a pressure switch and a pressure transducer with programmable switching and analog outputs. This pressure transmitter operates in a pressure range of (-)14.5-145 psi (-1-10 bar) and backs it up with high pressure overload protection. Thanks to the high protection rating of IP65/IP67 and maintenance-free operation, the PN2094 pressure transmitter can be used in harsh environments with high reliability. The PN2094 pressure transducer can be used with I/O link making it a smart sensor, easy parameter downloading and monitoring ensures easy setup and diagnostics. The electronic pressure sensor with process connection G 1/4 female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and metal working industry.

The electronic pressure sensor PN2094 from ifm electronic has an angled display for high visibility and provides functionality as both a pressure switch and a pressure transducer with programmable switching and analog outputs. This pressure transmitter operates in a pressure range of (-)14.5-145 psi (-1-10 bar) and backs it up with high pressure overload protection. Thanks to the high protection rating of IP65/IP67 and maintenance-free operation, the PN2094 pressure transmitter can be used in harsh environments with high reliability. The PN2094 pressure transducer can be used with I/O link making it a smart sensor, easy parameter downloading and monitoring ensures easy setup and diagnostics. The electronic pressure sensor with process connection G 1/4 female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and metal working industry.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Pressure Switches Pressure Sensors Pressure Sensors Vacuum Sensors Pressure Sensors
Product Number PN2094 PN2094 1251283 2330-PN2094-ND
Product Name Pressure sensor with display Pressure sensor with display Pressure Sensors Pressure Sensors, Transducers - Industrial Electronic pressure sensor ifm efector PN2094
Sensor Technology Variable Capacitance Variable Capacitance
Pressure Measurement Gauge; Vacuum Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Working Pressure Range -14.6 to 145 psi (-10.28 to 102 m H2O) -14.6 to 145 psi (-10.28 to 102 m H2O) -14.5 to 145 psi (-10.21 to 102 m H2O) -14.5 to 145 psi (-10.2 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor with display - PN7096 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
4 suppliers
Pressure sensor with analog display - PG2452 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
3 suppliers
Pressure sensor with display - PN3071 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
Pressure sensor with display - PN3529 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
2 suppliers