ifm electronic gmbh Flush pressure sensor with display PI1005

Description
Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Integrated temperature measurement via IO-Link Convenient operation via buttons or parameter setting via IO-Link Please do not use for new projects. no more adapters available as accessories
Request a Quote
Description
Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Integrated temperature measurement via IO-Link Convenient operation via buttons or parameter setting via IO-Link Please do not use for new projects. no more adapters available as accessories
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flush pressure sensor with display - PI1005 - ifm electronic gmbh
Essen, Germany
Flush pressure sensor with display
PI1005
Flush pressure sensor with display PI1005
Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Integrated temperature measurement via IO-Link Convenient operation via buttons or parameter setting via IO-Link Please do not use for new projects. no more adapters available as accessories
  • Robust stainless steel design for the requirements of the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analogue and switching output
  • Integrated temperature measurement via IO-Link
  • Convenient operation via buttons or parameter setting via IO-Link

Please do not use for new projects. no more adapters available as accessories

Supplier's Site
Flush pressure sensor with display - PI1005 - ifm efector inc.
Malvern, PA, United States
Flush pressure sensor with display
PI1005
Flush pressure sensor with display PI1005
Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Integrated temperature measurement via IO-Link Convenient operation via buttons or parameter setting via IO-Link Please do not use for new projects. no more adapters available as accessories From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel design for the requirements of the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analog and switching output
  • Integrated temperature measurement via IO-Link
  • Convenient operation via buttons or parameter setting via IO-Link

Please do not use for new projects. no more adapters available as accessories
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Pressure Sensors Pressure Switches
Product Number PI1005 PI1005
Product Name Flush pressure sensor with display Flush pressure sensor with display
Device Category Sensor
Measurement Type Gauge; Vacuum
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display
Signal Output Analog Voltage; Analog Current; Switch; normally open / normally closed; (parameterisable) Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Indicator - DPIS125V-PV-15-C-1 - Plast-O-Matic Valves, Inc.
Specs
Pressure Measurement Differential
Material Gas
Display Type Analog Meter
View Details
Pressure Sensors, Transducers - Industrial - 1882-1077858-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range -14.5 to 145 psi (-10.2 to 102 m H2O)
Accuracy 1.5 ±% FS
View Details
Flush pressure sensor with display - PI2793 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
5 suppliers
Pressure Switches 40PS -  - Sensata Technologies
Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details