Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"PRESSURE SENSOR,-1 TO 10 BAR,2"""
| ifm electronic gmbh | ifm efector inc. | DigiKey | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Switches | Vacuum Sensors |
| Product Number | PI2304 | PI2304 | 2330-PI2304-ND |
| Product Name | Flush pressure sensor with display | Flush pressure sensor with display | Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor | Sensor; Sensor or Transducer | |
| Measurement Type | Gauge; Vacuum | ||
| Media | Liquid; Gas | ||
| Display Type | Digital Numerical Display | Digital Numerical Display | |
| Signal Output | Analog Voltage; Analog Current; Switch; normally open / normally closed; (parameterisable) | Analog Voltage; Analog Current; Switch; normally open / closed; (configurable) | Analog Current |