ifm electronic gmbh Flush pressure sensor with display PI1807

Description
Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Integrated temperature measurement via IO-Link Convenient operation via buttons or parameter setting via IO-Link
Request a Quote
Description
Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Integrated temperature measurement via IO-Link Convenient operation via buttons or parameter setting via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flush pressure sensor with display - PI1807 - ifm electronic gmbh
Essen, Germany
Flush pressure sensor with display
PI1807
Flush pressure sensor with display PI1807
Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Integrated temperature measurement via IO-Link Convenient operation via buttons or parameter setting via IO-Link
  • Robust stainless steel design for the requirements of the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analogue and switching output
  • Integrated temperature measurement via IO-Link
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Flush pressure sensor with display - PI1807 - ifm efector inc.
Malvern, PA, United States
Flush pressure sensor with display
PI1807
Flush pressure sensor with display PI1807
Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Integrated temperature measurement via IO-Link Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel design for the requirements of the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analog and switching output
  • Integrated temperature measurement via IO-Link
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Pressure Sensors Pressure Switches
Product Number PI1807 PI1807
Product Name Flush pressure sensor with display Flush pressure sensor with display
Device Category Sensor
Measurement Type Gauge; Vacuum
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display
Signal Output Analog Voltage; Analog Current; Switch; normally open / normally closed; (parameterisable) Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor with analog display - PG2455 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
5 suppliers
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
PS80 55psi Pressure Switch, NO; 48" PS80-K2-F0718 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details