ifm efector inc. Pressure sensor for pneumatics PQ3809

Description
Reliable monitoring of the system pressure in pneumatics and in compressed air systems Very high overpressure and vacuum resistance Clearly visible slanted LED display Red/green display for clear identification of the acceptable range With programmable switching output and analog output Convenient operation via buttons or parameter setting via IO-Link Article to be discontinued Alternative articles: PQC816 Product comparison: PQ3809 / PQC816 When selecting an alternative article and accessories please note that technical data may differ! From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Reliable monitoring of the system pressure in pneumatics and in compressed air systems Very high overpressure and vacuum resistance Clearly visible slanted LED display Red/green display for clear identification of the acceptable range With programmable switching output and analog output Convenient operation via buttons or parameter setting via IO-Link Article to be discontinued Alternative articles: PQC816 Product comparison: PQ3809 / PQC816 When selecting an alternative article and accessories please note that technical data may differ! From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor for pneumatics - PQ3809 - ifm efector inc.
Malvern, PA, United States
Pressure sensor for pneumatics
PQ3809
Pressure sensor for pneumatics PQ3809
Reliable monitoring of the system pressure in pneumatics and in compressed air systems Very high overpressure and vacuum resistance Clearly visible slanted LED display Red/green display for clear identification of the acceptable range With programmable switching output and analog output Convenient operation via buttons or parameter setting via IO-Link Article to be discontinued Alternative articles: PQC816 Product comparison: PQ3809 / PQC816 When selecting an alternative article and accessories please note that technical data may differ! From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable monitoring of the system pressure in pneumatics and in compressed air systems
  • Very high overpressure and vacuum resistance
  • Clearly visible slanted LED display
  • Red/green display for clear identification of the acceptable range
  • With programmable switching output and analog output
  • Convenient operation via buttons or parameter setting via IO-Link

Article to be discontinued
Alternative articles: PQC816 Product comparison: PQ3809 / PQC816 When selecting an alternative article and accessories please note that technical data may differ!
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure sensor for pneumatics - PQ3809 - ifm electronic gmbh
Essen, Germany
Pressure sensor for pneumatics
PQ3809
Pressure sensor for pneumatics PQ3809
Reliable monitoring of the system pressure in pneumatics and in compressed air systems Very high overpressure and vacuum resistance Clearly visible slanted LED display Red/green display for clear identification of the acceptable range With programmable switching output and analogue output Convenient operation via buttons or parameter setting via IO-Link phase-out article Alternative articles: PQC819 Product comparison: PQ3809 / PQC819 When selecting an alternative article and accessories please note that technical data may differ!
  • Reliable monitoring of the system pressure in pneumatics and in compressed air systems
  • Very high overpressure and vacuum resistance
  • Clearly visible slanted LED display
  • Red/green display for clear identification of the acceptable range
  • With programmable switching output and analogue output
  • Convenient operation via buttons or parameter setting via IO-Link

phase-out article
Alternative articles: PQC819 Product comparison: PQ3809 / PQC819 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PQ3809-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PQ3809-ND
Pressure Sensors, Transducers - Industrial 2330-PQ3809-ND
"Pressure Sensor -14.5PSI ~ 14.5PSI (-100kPa ~ 100kPa) Vacuum Female - 1/8"" (3.18mm) BSPP 4 mA ~ 20 mA Module"

"Pressure Sensor -14.5PSI ~ 14.5PSI (-100kPa ~ 100kPa) Vacuum Female - 1/8"" (3.18mm) BSPP 4 mA ~ 20 mA Module"

Buy Now Datasheet
Electronic pressure Sensor ifm efector PQ3809 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure Sensor ifm efector PQ3809
Electronic pressure Sensor ifm efector PQ3809
The PQ3809 electronic pressure sensor from ifm, with protection rating IP 65, ensures good readability and operation thanks to the angled and two-color 4-digit alphanumeric display. The unit has a programmable switching output and one analog output 4-20 mA. The PQ3809 electronic pressure sensor measures a pressure range from -1-1 bar. The unit can be easily mounted thanks to the integrated mounting holes and the accessories. The PQ3809 electronic pressure sensor with G 1/8 female process connection and M8 connector is the perfect solution for vacuum and pressure monitoring in pneumatic applications.

The PQ3809 electronic pressure sensor from ifm, with protection rating IP 65, ensures good readability and operation thanks to the angled and two-color 4-digit alphanumeric display. The unit has a programmable switching output and one analog output 4-20 mA. The PQ3809 electronic pressure sensor measures a pressure range from -1-1 bar. The unit can be easily mounted thanks to the integrated mounting holes and the accessories. The PQ3809 electronic pressure sensor with G 1/8 female process connection and M8 connector is the perfect solution for vacuum and pressure monitoring in pneumatic applications.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey Automation24, Inc.
Product Category Pressure Switches Pressure Sensors Vacuum Sensors Pressure Sensors
Product Number PQ3809 PQ3809 2330-PQ3809-ND
Product Name Pressure sensor for pneumatics Pressure sensor for pneumatics Pressure Sensors, Transducers - Industrial Electronic pressure Sensor ifm efector PQ3809
Pressure Measurement Differential; Gauge; Vacuum Vacuum
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Working Pressure Range -14.6 to 14.6 psi (-10.28 to 10.28 m H2O) -14.6 to 14.6 psi (-10.28 to 10.28 m H2O) -14.5 to 14.5 psi (-10.2 to 10.2 m H2O)
Switch Point Range -14.21 to 14.5 psi (-10 to 10.21 m H2O)
Accuracy 0.5000 ±% FS 0.5000 ±% FS 0.5000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor with display - PN3097 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
2 suppliers
Pressure sensor for pneumatics - PQD484 - ifm efector inc.
Specs
Pressure Measurement Differential; Gauge; Vacuum
Display Type Digital Numerical Display
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details
Pressure sensor with display - PN2571 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
Pressure sensor with analog display - PG1412 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details