ifm efector inc. Pressure sensor with display PN3096

Description
Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Programmable switching output with IO-Link and analog output Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Programmable switching output with IO-Link and analog output Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with display - PN3096 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with display
PN3096
Pressure sensor with display PN3096
Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Programmable switching output with IO-Link and analog output Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link
  • Programmable switching output with IO-Link and analog output

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure sensor with display - PN3096 - ifm electronic gmbh
Essen, Germany
Pressure sensor with display
PN3096
Pressure sensor with display PN3096
Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Programmable switching output with IO-Link and analogue output
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link
  • Programmable switching output with IO-Link and analogue output
Supplier's Site
Pressure Sensors - 1251299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
1251299
Pressure Sensors 1251299
0 to 2.5 bar pressure sensor

0 to 2.5 bar pressure sensor

Supplier's Site
Electronic pressure sensor ifm efector PN3096 - PN-2,5-RER14-MFRKG/US/ /V -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PN3096 - PN-2,5-RER14-MFRKG/US/ /V
Electronic pressure sensor ifm efector PN3096 - PN-2,5-RER14-MFRKG/US/ /V
The electronic pressure sensor PN3092 - PN-2,5-RER14-MFRKG/U S/ /V from ifm electronic has a display and programmable switching outputs. The pressure sensor PN3092 - PN-2,5-RER14-MFRKG/U S/ /V operates in a pressure range 0- 36.2 psi (0- 2.5 bar) and convinces with a high overload protection. Thanks to the high protection rating of IP65/IP67 and maintenance free operation the PN3092 - PN-2,5-RER14-MFRKG/U S/ /V pressure sensor ensures long-term and reliable operation. The electronic pressure sensor with process connection G 1/4 female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry.

The electronic pressure sensor PN3092 - PN-2,5-RER14-MFRKG/US/ /V from ifm electronic has a display and programmable switching outputs. The pressure sensor PN3092 - PN-2,5-RER14-MFRKG/US/ /V operates in a pressure range 0- 36.2 psi (0- 2.5 bar) and convinces with a high overload protection. Thanks to the high protection rating of IP65/IP67 and maintenance free operation the PN3092 - PN-2,5-RER14-MFRKG/US/ /V pressure sensor ensures long-term and reliable operation. The electronic pressure sensor with process connection G 1/4 female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. Automation24, Inc.
Product Category Pressure Switches Pressure Sensors Pressure Sensors Pressure Sensors
Product Number PN3096 PN3096 1251299
Product Name Pressure sensor with display Pressure sensor with display Pressure Sensors Electronic pressure sensor ifm efector PN3096 - PN-2,5-RER14-MFRKG/US/ /V
Sensor Technology Variable Capacitance Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O) 0.0 to 36.26 psi (0.0 to 25.52 m H2O) 0.0 to 36.26 psi (0.0 to 25.52 m H2O) 0.0 to 3.2 psi (0.0 to 2.25 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor with analog display - PG1408 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
Pressure switch with intuitive switch point setting - PK7522 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
3 suppliers
Pressure sensor with display - PN3071 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
Pressure sensor with display - PN7593 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers