ifm electronic gmbh Flush pressure sensor with display PI2204

Description
For use in high temperatures in the food and beverage industry Robust stainless steel housing with hygienic front-flush design With two-wire and three-wire connection technology Reduced wiring complexity when operated as two-wire current loop Integrated clamp diaphragm seal with stainless steel membrane Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
For use in high temperatures in the food and beverage industry Robust stainless steel housing with hygienic front-flush design With two-wire and three-wire connection technology Reduced wiring complexity when operated as two-wire current loop Integrated clamp diaphragm seal with stainless steel membrane Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush pressure sensor with display - PI2204 - ifm electronic gmbh
Essen, Germany
Flush pressure sensor with display
PI2204
Flush pressure sensor with display PI2204
For use in high temperatures in the food and beverage industry Robust stainless steel housing with hygienic front-flush design With two-wire and three-wire connection technology Reduced wiring complexity when operated as two-wire current loop Integrated clamp diaphragm seal with stainless steel membrane Convenient operation via buttons or parameter setting via IO-Link
  • For use in high temperatures in the food and beverage industry
  • Robust stainless steel housing with hygienic front-flush design
  • With two-wire and three-wire connection technology
  • Reduced wiring complexity when operated as two-wire current loop
  • Integrated clamp diaphragm seal with stainless steel membrane
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Flush pressure sensor with display - PI2204 - ifm efector inc.
Malvern, PA, United States
Flush pressure sensor with display
PI2204
Flush pressure sensor with display PI2204
For use in high temperatures in the food and beverage industry Robust stainless steel housing with hygienic front-flush design With two-wire and three-wire connection technology Reduced wiring complexity when operated as two-wire current loop Integrated clamp diaphragm seal with stainless steel membrane Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in high temperatures in the food and beverage industry
  • Robust stainless steel housing with hygienic front-flush design
  • With two-wire and three-wire connection technology
  • Reduced wiring complexity when operated as two-wire current loop
  • Integrated clamp diaphragm seal with stainless steel membrane
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PI2204-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PI2204-ND
Pressure Sensors, Transducers - Industrial 2330-PI2204-ND
PRESSURE SENSOR,-1 TO 10 BAR,1.5

PRESSURE SENSOR,-1 TO 10 BAR,1.5

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Pressure Sensors Pressure Switches Vacuum Sensors
Product Number PI2204 PI2204 2330-PI2204-ND
Product Name Flush pressure sensor with display Flush pressure sensor with display Pressure Sensors, Transducers - Industrial
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge; Vacuum
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display
Signal Output Analog Voltage; Analog Current; Switch; normally open / normally closed; (parameterisable) Analog Voltage; Analog Current; Switch; normally open / closed; (configurable) Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Indicator - DPIS125V-PV-15-A-1 - Plast-O-Matic Valves, Inc.
Specs
Pressure Measurement Differential
Material Gas
Display Type Analog Meter
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074091-ND - DigiKey
Specs
Pressure Measurement Absolute
Working Pressure Range 232 psi (163 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure sensor with display - PN3071 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
6PS Series KLIXON® Hermetic Snap-acting Pressure Switch -  - Sensata Technologies
Specs
Pressure Measurement Gauge
View Details