ifm efector inc. Pressure sensor with display PN2098

Description
Two switching outputs, one of them programmable as IO-Link and one as analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Two switching outputs, one of them programmable as IO-Link and one as analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with display - PN2098 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with display
PN2098
Pressure sensor with display PN2098
Two switching outputs, one of them programmable as IO-Link and one as analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Two switching outputs, one of them programmable as IO-Link and one as analog output
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure sensor with display - PN2098 - ifm electronic gmbh
Essen, Germany
Pressure sensor with display
PN2098
Pressure sensor with display PN2098
Two switching outputs, one of them programmable as IO-Link and one as analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
  • Two switching outputs, one of them programmable as IO-Link and one as analogue output
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Pressure Sensors - 1251311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
1251311
Pressure Sensors 1251311
Minus 12.5 to 250 Mbar pressure sensor

Minus 12.5 to 250 Mbar pressure sensor

Supplier's Site
Electronic pressure sensor ifm efector PN2098 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PN2098
Electronic pressure sensor ifm efector PN2098
The electronic pressure sensor PN2098 from ifm electronic has a display and programmable switching outputs. The pressure sensor operates in a pressure range of (-)0.18-3.6 psi (-5-100 inH2O) and convinces with a high overload protection. Thanks to the high protection rating of IP65/IP67 and maintenance-free operation the PN2098 pressure sensor ensures a long-term and reliable operation. The electronic pressure sensor with process connection G 1/4 female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry.

The electronic pressure sensor PN2098 from ifm electronic has a display and programmable switching outputs. The pressure sensor operates in a pressure range of (-)0.18-3.6 psi (-5-100 inH2O) and convinces with a high overload protection. Thanks to the high protection rating of IP65/IP67 and maintenance-free operation the PN2098 pressure sensor ensures a long-term and reliable operation. The electronic pressure sensor with process connection G 1/4 female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. Automation24, Inc.
Product Category Pressure Switches Pressure Sensors Pressure Sensors Pressure Sensors
Product Number PN2098 PN2098 1251311
Product Name Pressure sensor with display Pressure sensor with display Pressure Sensors Electronic pressure sensor ifm efector PN2098
Sensor Technology Variable Capacitance Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Working Pressure Range -0.1813 to 3.63 psi (-0.1276 to 2.55 m H2O) -0.1813 to 3.63 psi (-0.1276 to 2.55 m H2O) -0.1813 to 3.63 psi (-0.1276 to 2.55 m H2O) -1.8 to 3.6 psi (-1.27 to 2.53 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor with display - PN7570 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
Pressure sensor for pneumatics - PQC616 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Display Type Digital Numerical Display
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
Pressure sensor with display - PN3097 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
2 suppliers
Pressure sensor with analog display - PG2409 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
3 suppliers