ifm electronic gmbh Flush pressure sensor with display PI1004

Description
Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Integrated temperature measurement via IO-Link Convenient operation via buttons or parameter setting via IO-Link Please do not use for new projects. no more adapters available as accessories
Request a Quote Datasheet
Description
Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Integrated temperature measurement via IO-Link Convenient operation via buttons or parameter setting via IO-Link Please do not use for new projects. no more adapters available as accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush pressure sensor with display - PI1004 - ifm electronic gmbh
Essen, Germany
Flush pressure sensor with display
PI1004
Flush pressure sensor with display PI1004
Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Integrated temperature measurement via IO-Link Convenient operation via buttons or parameter setting via IO-Link Please do not use for new projects. no more adapters available as accessories
  • Robust stainless steel design for the requirements of the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analogue and switching output
  • Integrated temperature measurement via IO-Link
  • Convenient operation via buttons or parameter setting via IO-Link

Please do not use for new projects. no more adapters available as accessories

Supplier's Site
Flush pressure sensor with display - PI1004 - ifm efector inc.
Malvern, PA, United States
Flush pressure sensor with display
PI1004
Flush pressure sensor with display PI1004
Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Integrated temperature measurement via IO-Link Convenient operation via buttons or parameter setting via IO-Link Please do not use for new projects. no more adapters available as accessories From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel design for the requirements of the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analog and switching output
  • Integrated temperature measurement via IO-Link
  • Convenient operation via buttons or parameter setting via IO-Link

Please do not use for new projects. no more adapters available as accessories
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PI1004-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PI1004-ND
Pressure Sensors, Transducers - Industrial 2330-PI1004-ND
FLUSH PRESSURE SENSOR WITH DISPL

FLUSH PRESSURE SENSOR WITH DISPL

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Pressure Sensors Pressure Switches Vacuum Sensors
Product Number PI1004 PI1004 2330-PI1004-ND
Product Name Flush pressure sensor with display Flush pressure sensor with display Pressure Sensors, Transducers - Industrial
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge; Vacuum
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display
Signal Output Analog Voltage; Analog Current; Switch; normally open / normally closed; (parameterisable) Analog Voltage; Analog Current; Switch; normally open / closed; (configurable) Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure Switch - 4000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Vacuum Switches - 1366271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Electro-mechanical
Material Gas; Compressed air, gas, pneumatic
Working Pressure Range 7.25 to 116 psi (5.1 to 81.66 m H2O)
View Details