ifm efector inc. Pressure sensor with display PN2093

Description
Two switching outputs, one of them programmable as IO-Link and one as analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Two switching outputs, one of them programmable as IO-Link and one as analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with display - PN2093 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with display
PN2093
Pressure sensor with display PN2093
Two switching outputs, one of them programmable as IO-Link and one as analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Two switching outputs, one of them programmable as IO-Link and one as analog output
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure sensor with display - PN2093 - ifm electronic gmbh
Essen, Germany
Pressure sensor with display
PN2093
Pressure sensor with display PN2093
Two switching outputs, one of them programmable as IO-Link and one as analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
  • Two switching outputs, one of them programmable as IO-Link and one as analogue output
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Pressure Sensors - 1251282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
1251282
Pressure Sensors 1251282
0 to 25 bar pressure sensor

0 to 25 bar pressure sensor

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PN2093-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PN2093-ND
Pressure Sensors, Transducers - Industrial 2330-PN2093-ND
"Pressure Sensor -14.5PSI ~ 362.6PSI (-100kPa ~ 2500kPa) Vacuum Male - 1/4"" (6.35mm) BSPP 4mA ~ 20mA, 0V ~ 10V Module"

"Pressure Sensor -14.5PSI ~ 362.6PSI (-100kPa ~ 2500kPa) Vacuum Male - 1/4"" (6.35mm) BSPP 4mA ~ 20mA, 0V ~ 10V Module"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - PN2093 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
PN2093
Sensors, Transducers - Pressure Sensors, Transducers PN2093
SENSOR 362.6PSI 1/4 10V

SENSOR 362.6PSI 1/4 10V

Supplier's Site
Electronic pressure sensor ifm efector PN2093 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PN2093
Electronic pressure sensor ifm efector PN2093
The electronic pressure sensor PN2093 from ifm electronic has a display and programmable switching outputs. The pressure sensor operates in a pressure range of -14.5-362 psi ( -1-25 bar) and convinces with a high overload protection. Thanks to the high protection rating of IP65/IP67 and maintenance-free operation the PN2093 pressure sensor ensures a long term and reliable operation. The electronic pressure sensor with process connection G 1/4 female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry.

The electronic pressure sensor PN2093 from ifm electronic has a display and programmable switching outputs. The pressure sensor operates in a pressure range of -14.5-362 psi ( -1-25 bar) and convinces with a high overload protection. Thanks to the high protection rating of IP65/IP67 and maintenance-free operation the PN2093 pressure sensor ensures a long term and reliable operation. The electronic pressure sensor with process connection G 1/4 female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Automation24, Inc.
Product Category Pressure Switches Pressure Sensors Pressure Sensors Vacuum Sensors Vacuum Sensors Pressure Sensors
Product Number PN2093 PN2093 1251282 2330-PN2093-ND PN2093
Product Name Pressure sensor with display Pressure sensor with display Pressure Sensors Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers Electronic pressure sensor ifm efector PN2093
Sensor Technology Variable Capacitance Variable Capacitance
Pressure Measurement Gauge; Vacuum Vacuum Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Working Pressure Range -14.5 to 363 psi (-10.21 to 255 m H2O) -14.5 to 363 psi (-10.21 to 255 m H2O) -14.5 to 363 psi (-10.21 to 255 m H2O) -14.5 to 362 psi (-10.2 to 255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor with display - PN7096 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
4 suppliers
Pressure sensor with analog display - PG2452 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
3 suppliers
Pressure sensor with display - PN2571 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
Pressure sensor with display - PN3592 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid
View Details
2 suppliers