ifm efector inc. Pressure sensor with display PN7093

Description
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with display - PN7093 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with display
PN7093
Pressure sensor with display PN7093
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Two switching outputs, one of them with IO-Link communication interface
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure sensor with display - PN7093 - ifm electronic gmbh
Essen, Germany
Pressure sensor with display
PN7093
Pressure sensor with display PN7093
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
  • Two switching outputs, one of them with IO-Link communication interface
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Pressure Sensors - 1251270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
1251270
Pressure Sensors 1251270
0 to 25 bar pressure sensor

0 to 25 bar pressure sensor

Supplier's Site
Electronic pressure Sensor ifm efector PN7093 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure Sensor ifm efector PN7093
Electronic pressure Sensor ifm efector PN7093
The PN7093 electronic pressure sensor from ifm has a display, two programmable switching outputs. The pressure sensor operates pressure ranges from 0-362 psi (0-25 bar) and convinces with a high overload protection. Thanks to the high protection rating IP65/IP67 and maintence-free operation the PN7093 pressure sensor ensures a long-therm and reliable operation. The PN7093 electronic pressure sensor with process connection G 1/4 female and M12 connection is the optimum solution in hydraulic and pneumatic applications in the fields of manufacture of machine tools and automotive. Replacement for PB7023, PN7023, PN7003

The PN7093 electronic pressure sensor from ifm has a display, two programmable switching outputs. The pressure sensor operates pressure ranges from 0-362 psi (0-25 bar) and convinces with a high overload protection. Thanks to the high protection rating IP65/IP67 and maintence-free operation the PN7093 pressure sensor ensures a long-therm and reliable operation. The PN7093 electronic pressure sensor with process connection G 1/4 female and M12 connection is the optimum solution in hydraulic and pneumatic applications in the fields of manufacture of machine tools and automotive. Replacement for PB7023, PN7023, PN7003

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. Automation24, Inc.
Product Category Pressure Switches Pressure Sensors Pressure Sensors Pressure Sensors
Product Number PN7093 PN7093 1251270
Product Name Pressure sensor with display Pressure sensor with display Pressure Sensors Electronic pressure Sensor ifm efector PN7093
Sensor Technology Variable Capacitance Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O) 0.0 to 363 psi (0.0 to 255 m H2O) 0.0 to 363 psi (0.0 to 255 m H2O) 0.0 to 362 psi (0.0 to 255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor with display - PN3094 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
4 suppliers
Pressure sensor with display - PN3596 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
2 suppliers
Pressure sensor for pneumatics - PQD484 - ifm efector inc.
Specs
Pressure Measurement Differential; Gauge; Vacuum
Display Type Digital Numerical Display
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details
Pressure sensor with analog display - PG2452 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
3 suppliers