ifm electronic gmbh Pressure sensor with display PN2271

Description
Two switching outputs, one of them programmable as IO-Link and one as analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
Two switching outputs, one of them programmable as IO-Link and one as analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with display - PN2271 - ifm electronic gmbh
Essen, Germany
Pressure sensor with display
PN2271
Pressure sensor with display PN2271
Two switching outputs, one of them programmable as IO-Link and one as analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
  • Two switching outputs, one of them programmable as IO-Link and one as analogue output
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Pressure sensor with display - PN2271 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with display
PN2271
Pressure sensor with display PN2271
Two switching outputs, one of them programmable as IO-Link and one as analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Two switching outputs, one of them programmable as IO-Link and one as analog output
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors - 596449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
596449
Pressure Sensors 596449
ifm electronic PN2271 Pressure Sensor

ifm electronic PN2271 Pressure Sensor

Supplier's Site
Electronic pressure sensor ifm efector PN2271 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PN2271
Electronic pressure sensor ifm efector PN2271
The PN2271 electronic pressure sensor from ifm has a 4-digit alphanumeric display, a programmable switching output and an analog output (4-20 mA/0-10 V). The pressure sensor measures pressure ranges from 0-3625 psi (0-250 bar) and convinces with a high overload protection. Thanks to the high protection rating IP65/IP67 the PN2271 pressure sensor is very robust. The robustness and the long life of the pressure sensor ensure reliable operation. The PN2271 electronic pressure sensor with process connection 1/4" NPT female and M12 connector is the optimum solution in hydraulic and pneumatic applications in the fields of manufacture of machine tools and automotive.

The PN2271 electronic pressure sensor from ifm has a 4-digit alphanumeric display, a programmable switching output and an analog output (4-20 mA/0-10 V). The pressure sensor measures pressure ranges from 0-3625 psi (0-250 bar) and convinces with a high overload protection. Thanks to the high protection rating IP65/IP67 the PN2271 pressure sensor is very robust. The robustness and the long life of the pressure sensor ensure reliable operation. The PN2271 electronic pressure sensor with process connection 1/4" NPT female and M12 connector is the optimum solution in hydraulic and pneumatic applications in the fields of manufacture of machine tools and automotive.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. Automation24, Inc.
Product Category Pressure Sensors Pressure Switches Pressure Sensors Pressure Sensors
Product Number PN2271 PN2271 596449
Product Name Pressure sensor with display Pressure sensor with display Pressure Sensors Electronic pressure sensor ifm efector PN2271
Device Category Sensor Sensor Sensor
Sensor Technology Thin Film Thin Film
Measurement Type Gauge; Vacuum Gauge; Relative Pressure Relative pressure
Media Liquid; Gas Liquid; Gas; Gas, Liquid
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure sensor with display - PN7560 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
Pressure Sensors, Transducers - Industrial - 1882-6074126-ND - DigiKey
Specs
Pressure Measurement Absolute
Working Pressure Range 363 psi (255 m H2O)
Accuracy 0.5000 ±% FS
View Details
Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details