Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
PRESSURE SENSOR, 4WIRE DC, 2X PN
The PN7699 electronic pressure sensor from ifm has a numeric display and two programmable switching outputs. The pressure sensor operates from -14.5-14.5 psi (-1-1 bar) and convinces with a high overload protection. Thanks to the high protection rating IP65/IP67 and maintence-free operation the PN7699 pressure sensor ensures a long-therm and reliable operation. The PN7699 electronic pressure sensor with process connection 1/4" NPT male and M12 connection is the optimum solution in hydraulic and pneumatic applications in the fields of manufacture of machine tools and automotive.
| ifm electronic gmbh | ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Switches | Vacuum Sensors | Pressure Sensors |
| Product Number | PN7699 | PN7699 | 2330-PN7699-ND | |
| Product Name | Pressure sensor with display | Pressure sensor with display | Pressure Sensors, Transducers - Industrial | Electronic pressure sensor ifm efector PN7699 |
| Device Category | Sensor | Sensor; Sensor or Transducer | Sensor | |
| Sensor Technology | Variable Capacitance | Variable Capacitance | ||
| Measurement Type | Gauge; Vacuum | Relative pressure | ||
| Media | Liquid; Gas | |||
| Display Type | Digital Numerical Display | Digital Numerical Display | Digital Numerical Display |