ifm efector inc. Flush pressure sensor with display PI2793

Description
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Convenient operation via buttons or parameter setting via IO-Link Learn more Alternative articles: PI1703 Product comparison: PI2793 / PI1703 When selecting an alternative article and accessories please note that technical data may differ! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Convenient operation via buttons or parameter setting via IO-Link Learn more Alternative articles: PI1703 Product comparison: PI2793 / PI1703 When selecting an alternative article and accessories please note that technical data may differ! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush pressure sensor with display - PI2793 - ifm efector inc.
Malvern, PA, United States
Flush pressure sensor with display
PI2793
Flush pressure sensor with display PI2793
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Convenient operation via buttons or parameter setting via IO-Link Learn more Alternative articles: PI1703 Product comparison: PI2793 / PI1703 When selecting an alternative article and accessories please note that technical data may differ! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel housing for use in the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analog and switching output
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
Alternative articles: PI1703 Product comparison: PI2793 / PI1703 When selecting an alternative article and accessories please note that technical data may differ!

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flush pressure sensor with display - PI2793 - ifm electronic gmbh
Essen, Germany
Flush pressure sensor with display
PI2793
Flush pressure sensor with display PI2793
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Convenient operation via buttons or parameter setting via IO-Link Alternative articles: PI1703 Product comparison: PI2793 / PI1703 When selecting an alternative article and accessories please note that technical data may differ!
  • Robust stainless steel housing for use in the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analogue and switching output
  • Convenient operation via buttons or parameter setting via IO-Link

Alternative articles: PI1703 Product comparison: PI2793 / PI1703 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PI2793-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PI2793-ND
Pressure Sensors, Transducers - Industrial 2330-PI2793-ND
Pressure Sensor 14.5PSI ~ 362.59PSI (100kPa ~ 2500kPa) Vacuum Male - M12 x 1.0 Cylinder, Threaded

Pressure Sensor 14.5PSI ~ 362.59PSI (100kPa ~ 2500kPa) Vacuum Male - M12 x 1.0 Cylinder, Threaded

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - PI2793 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
PI2793
Sensors, Transducers - Pressure Sensors, Transducers PI2793
SENSOR 362.59PSI M12

SENSOR 362.59PSI M12

Supplier's Site
Electronic pressure sensor ifm efector PI2793 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PI2793
Electronic pressure sensor ifm efector PI2793
The PI2793 electronic pressure sensor from ifm, with protection rating IP67/IP68/IP69K, stands out with its hygienic design with a high-purity ceramic measuring cell and high temperature resistance. The unit serves as both a pressure switch and a pressure transducer, offering two adjustable switching outputs or one switching and one scalable 4-20 mA analog output. The PI2793 electronic pressure transmitter guarantees high accuracy (0.2 %) and offers electronic temperature compensation. The measuring range is (-)14.5-362.6 psi (-1-25 bar). Programming is easy and intuitive. The PG2793 electronic pressure transmitter, with M12 connector and Aseptoflex Vario G 1 process connection, is suitable for pressure monitoring and level measurement in the food and pharmaceutical industries.

The PI2793 electronic pressure sensor from ifm, with protection rating IP67/IP68/IP69K, stands out with its hygienic design with a high-purity ceramic measuring cell and high temperature resistance. The unit serves as both a pressure switch and a pressure transducer, offering two adjustable switching outputs or one switching and one scalable 4-20 mA analog output. The PI2793 electronic pressure transmitter guarantees high accuracy (0.2 %) and offers electronic temperature compensation. The measuring range is (-)14.5-362.6 psi (-1-25 bar). Programming is easy and intuitive. The PG2793 electronic pressure transmitter, with M12 connector and Aseptoflex Vario G 1 process connection, is suitable for pressure monitoring and level measurement in the food and pharmaceutical industries.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey Acme Chip Technology Co., Limited Automation24, Inc.
Product Category Pressure Switches Pressure Sensors Vacuum Sensors Vacuum Sensors Pressure Sensors
Product Number PI2793 PI2793 2330-PI2793-ND PI2793
Product Name Flush pressure sensor with display Flush pressure sensor with display Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers Electronic pressure sensor ifm efector PI2793
Pressure Measurement Gauge; Vacuum Vacuum Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Working Pressure Range -14.5 to 363 psi (-10.21 to 255 m H2O) -14.5 to 363 psi (-10.21 to 255 m H2O) -14.5 to 362 psi (-10.2 to 255 m H2O)
Switch Point Range -13.92 to 363 psi (-9.8 to 255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor with display - PN7560 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
Pressure sensor with display - PN2092 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid
View Details
4 suppliers
Pressure sensor for pneumatics - PQS612 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Display Type Digital Numerical Display
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details
Pressure sensor with display - PN7592 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Gas
View Details
3 suppliers