ifm electronic gmbh Pressure sensor with display PN4229

Description
Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable Clearly visible 4-digit LED display With long-term stability thanks to high overload protection
Request a Quote Datasheet
Description
Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable Clearly visible 4-digit LED display With long-term stability thanks to high overload protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with display - PN4229 - ifm electronic gmbh
Essen, Germany
Pressure sensor with display
PN4229
Pressure sensor with display PN4229
Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable Clearly visible 4-digit LED display With long-term stability thanks to high overload protection
  • Potential-free Triac output for currents up to 2.5 A
  • For use in AC power mains
  • Country-specific pressure units selectable
  • Clearly visible 4-digit LED display
  • With long-term stability thanks to high overload protection
Supplier's Site
Pressure sensor with display - PN4229 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with display
PN4229
Pressure sensor with display PN4229
Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable Clearly visible numerical display With long-term stability thanks to high overload protection From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Potential-free Triac output for currents up to 2.5 A
  • For use in AC power mains
  • Country-specific pressure units selectable
  • Clearly visible numerical display
  • With long-term stability thanks to high overload protection

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PN4229-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PN4229-ND
Pressure Sensors, Transducers - Industrial 2330-PN4229-ND
PRESSURE SENSOR W/DISPLAY, -1 TO

PRESSURE SENSOR W/DISPLAY, -1 TO

Buy Now Datasheet
Electronic pressure sensor ifm efector PN4229 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PN4229
Electronic pressure sensor ifm efector PN4229
Electronic pressure sensor PN4229 from ifm has an angled display for high visibility and provides functionality as a pressure switch with a programmable switching output. The pressure sensor measures pressure ranges from -14.5-14.5 psi (-1-1 bar) and backs it up with high overload protection. Thanks to the high protection rating of IP67 and maintenance free operation, the PN4229 pressure transmitter can be used in harsh environments with high reliability. With process connection 1/4" NPT female and 1/2" Micro AC connector, the PN4229 is the optimum solution in hydraulic and pneumatic applications in the fields of machine tool manufacturing and metal working industry.

Electronic pressure sensor PN4229 from ifm has an angled display for high visibility and provides functionality as a pressure switch with a programmable switching output. The pressure sensor measures pressure ranges from -14.5-14.5 psi (-1-1 bar) and backs it up with high overload protection. Thanks to the high protection rating of IP67 and maintenance free operation, the PN4229 pressure transmitter can be used in harsh environments with high reliability. With process connection 1/4" NPT female and 1/2" Micro AC connector, the PN4229 is the optimum solution in hydraulic and pneumatic applications in the fields of machine tool manufacturing and metal working industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Pressure Sensors Pressure Switches Vacuum Sensors Pressure Sensors
Product Number PN4229 PN4229 2330-PN4229-ND
Product Name Pressure sensor with display Pressure sensor with display Pressure Sensors, Transducers - Industrial Electronic pressure sensor ifm efector PN4229
Device Category Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Gauge; Vacuum Relative pressure
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Signal Output Switch; normally open / normally closed; (parameterisable) Switch; normally open / closed; (configurable) Analog Current; AC
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure sensor with display - PN3593 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
Vacuum Switches - 1000674 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Negative pressure, positive pressure
Material Gas; Air
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details