From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Electronic pressure sensor PN4227 from ifm has an angled display for high visibility and provides functionality as a pressure switch with a programmable switching output. The pressure sensor measures pressure ranges from 0-14.5 psi (0-1 bar) and backs it up with high overload protection. Thanks to the high protection rating of IP67 and maintenance free operation, the PN4227 pressure transmitter can be used in harsh environments with high reliability. With process connection 1/4" NPT female and 1/2" Micro AC connector, the PN4227 is the optimum solution in hydraulic and pneumatic applications in the fields of machine tool manufacturing and metal working industry.
| ifm electronic gmbh | ifm efector inc. | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Switches | Pressure Sensors |
| Product Number | PN4227 | PN4227 | |
| Product Name | Pressure sensor with display | Pressure sensor with display | Electronic pressure sensor ifm efector PN4227 |
| Device Category | Sensor | Sensor | |
| Measurement Type | Gauge; Vacuum | Relative pressure | |
| Media | Liquid; Gas | ||
| Display Type | Digital Numerical Display | Digital Numerical Display | Digital Numerical Display |
| Signal Output | Switch; normally open / normally closed; (parameterisable) | Switch; normally open / closed; (configurable) | Analog Current; AC |