Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
PRESSURE SENSOR, SS, -14.5 TO 14
The electronic pressure sensor PN7294 from ifm electronic has a numeric display and programmable switching outputs. The pressure switch operates in a pressure range of (-)14.5-145 psi (-1-10 bar) in both liquid and gas media. Thanks to the high protection rating of IP65/IP67 and maintenance-free operation, the PN7294 pressure sensor ensures a long-term and reliable operation. The electronic pressure sensor with 1/4" NPT female process connection and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and metal working industry.
| ifm electronic gmbh | ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Switches | Vacuum Sensors | Pressure Sensors |
| Product Number | PN7294 | PN7294 | 2330-PN7294-ND | |
| Product Name | Pressure sensor with display | Pressure sensor with display | Pressure Sensors, Transducers - Industrial | Electronic pressure sensor ifm efector PN7294 |
| Device Category | Sensor | Sensor; Sensor or Transducer | Sensor | |
| Sensor Technology | Variable Capacitance | Variable Capacitance | ||
| Measurement Type | Gauge; Vacuum | Relative pressure | ||
| Media | Liquid; Gas | |||
| Display Type | Digital Numerical Display | Digital Numerical Display | Digital Numerical Display |