ifm electronic gmbh Flush pressure sensor with display PI2602

Description
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Convenient operation via buttons or parameter setting via IO-Link Alternative articles: PI1602 Product comparison: PI2602 / PI1602 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote Datasheet
Description
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Convenient operation via buttons or parameter setting via IO-Link Alternative articles: PI1602 Product comparison: PI2602 / PI1602 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush pressure sensor with display - PI2602 - ifm electronic gmbh
Essen, Germany
Flush pressure sensor with display
PI2602
Flush pressure sensor with display PI2602
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analogue and switching output Convenient operation via buttons or parameter setting via IO-Link Alternative articles: PI1602 Product comparison: PI2602 / PI1602 When selecting an alternative article and accessories please note that technical data may differ!
  • Robust stainless steel housing for use in the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analogue and switching output
  • Convenient operation via buttons or parameter setting via IO-Link

Alternative articles: PI1602 Product comparison: PI2602 / PI1602 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site
Flush pressure sensor with display - PI2602 - ifm efector inc.
Malvern, PA, United States
Flush pressure sensor with display
PI2602
Flush pressure sensor with display PI2602
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Convenient operation via buttons or parameter setting via IO-Link Learn more Alternative articles: PI1602 Product comparison: PI2602 / PI1602 When selecting an alternative article and accessories please note that technical data may differ! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel housing for use in the food and beverage industry
  • Hygienic, flush design
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High temperature resistance and high protection rating
  • Programmable analog and switching output
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
Alternative articles: PI1602 Product comparison: PI2602 / PI1602 When selecting an alternative article and accessories please note that technical data may differ!

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PI2602-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PI2602-ND
Pressure Sensors, Transducers - Industrial 2330-PI2602-ND
PRESSURE SENSOR,-1 TO 100 BAR,G1

PRESSURE SENSOR,-1 TO 100 BAR,G1

Buy Now Datasheet
Electronic pressure sensor ifm efector PI2602 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PI2602
Electronic pressure sensor ifm efector PI2602
The PI2602 electronic pressure sensor from ifm, with protection rating IP67/IP68/IP69K, stands out with its hygienic design with a high-purity ceramic measuring cell and high temperature resistance. The unit serves as both a pressure switch and a pressure transducer, offering two adjustable switching outputs or one switching and one scalable 4-20 mA analog output. The PI2602 electronic pressure transmitter guarantees high accuracy (0.2 %) and offers electronic temperature compensation. The measuring range is (-)14.5-1450 psi ((-)1-100 bar). Programming is easy and intuitive. The PI2602 electronic pressure transmitter, with M12 connector and G 1 sealing cone process connection, is suitable for pressure monitoring and level measurement in the food and pharmaceutical industries.

The PI2602 electronic pressure sensor from ifm, with protection rating IP67/IP68/IP69K, stands out with its hygienic design with a high-purity ceramic measuring cell and high temperature resistance. The unit serves as both a pressure switch and a pressure transducer, offering two adjustable switching outputs or one switching and one scalable 4-20 mA analog output. The PI2602 electronic pressure transmitter guarantees high accuracy (0.2 %) and offers electronic temperature compensation. The measuring range is (-)14.5-1450 psi ((-)1-100 bar). Programming is easy and intuitive. The PI2602 electronic pressure transmitter, with M12 connector and G 1 sealing cone process connection, is suitable for pressure monitoring and level measurement in the food and pharmaceutical industries.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Pressure Sensors Pressure Switches Vacuum Sensors Pressure Sensors
Product Number PI2602 PI2602 2330-PI2602-ND
Product Name Flush pressure sensor with display Flush pressure sensor with display Pressure Sensors, Transducers - Industrial Electronic pressure sensor ifm efector PI2602
Device Category Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Gauge; Vacuum Relative pressure
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Signal Output Analog Voltage; Analog Current; Switch; normally open / normally closed; (parameterisable) Analog Voltage; Analog Current; Switch; normally open / closed; (configurable) Analog Current PNP/NPN
Unlock Full Specs
to access all available technical data