The PN2671 pressure sensor from ifm electronic gmbh features a 4-digit red/green alphanumeric display for clear measurement visibility. It is designed for industrial applications, capable of measuring both liquids and gases within a medium temperature range of -25 to 80 °C. The sensor has a pressure rating of up to 500 bar (7250 psi) and a minimum bursting pressure of 1200 bar (17400 psi), ensuring robust performance in demanding environments.
This device includes two digital outputs and one analog output, with configurable output signals for flexibility in application. The analog output can be set to either a 4-20 mA current or a 0-10 V voltage signal. The sensor supports IO-Link communication for advanced parameter setting and diagnostics, enhancing its usability in automated systems.
With a compact design, the PN2671 is built to withstand harsh conditions, featuring an IP65/IP67 protection rating and a stainless steel construction for durability. It also offers high long-term stability and overload protection, making it suitable for critical monitoring tasks in various industrial settings.
Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
The PN2671 electronic pressure sensor from ifm has a 4-digit alphanumeric display, a programmable switching output and an analog output (4-20 mA/0-10 V). The pressure sensor measures pressure ranges from 0-3625 psi (0-250 bar) and convinces with a high overload protection. Thanks to the high protection rating IP65/IP67 the PN2671 pressure sensor is very robust. The robustness and the long life of the pressure sensor ensure reliable operation. The PN2671 electronic pressure sensor with process connection 1/4" NPT male and M12 connector is the optimum solution in hydraulic and pneumatic applications in the fields of manufacture of machine tools and automotive.
| ifm electronic gmbh | ifm efector inc. | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Switches | Pressure Sensors |
| Product Number | PN2671 | PN2671 | |
| Product Name | Pressure sensor with display | Pressure sensor with display | Electronic pressure sensor ifm efector PN2671 |
| Device Category | Sensor | Sensor | |
| Sensor Technology | Thin Film | Thin Film | |
| Measurement Type | Gauge; Vacuum | Relative pressure | |
| Media | Liquid; Gas | ||
| Display Type | Digital Numerical Display | Digital Numerical Display | Digital Numerical Display |