Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
FLUSH PRESSURE SENSOR, -14 TO 14
| ifm electronic gmbh | ifm efector inc. | DigiKey | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Switches | Vacuum Sensors |
| Product Number | PI1602 | PI1602 | 2330-PI1602-ND |
| Product Name | Flush pressure sensor with display | Flush pressure sensor with display | Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor | Sensor; Sensor or Transducer | |
| Measurement Type | Gauge; Vacuum | ||
| Media | Liquid; Gas | ||
| Display Type | Digital Numerical Display | Digital Numerical Display | |
| Signal Output | Analog Voltage; Analog Current; Switch; normally open / normally closed; (parameterisable) | Analog Voltage; Analog Current; Switch; normally open / closed; (configurable) | Analog Current |