ifm electronic gmbh Pressure sensor with display PN2698

Description
Two switching outputs, one of them programmable as IO-Link and one as analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
Two switching outputs, one of them programmable as IO-Link and one as analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with display - PN2698 - ifm electronic gmbh
Essen, Germany
Pressure sensor with display
PN2698
Pressure sensor with display PN2698
Two switching outputs, one of them programmable as IO-Link and one as analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
  • Two switching outputs, one of them programmable as IO-Link and one as analogue output
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Pressure sensor with display - PN2698 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with display
PN2698
Pressure sensor with display PN2698
Two switching outputs, one of them programmable as IO-Link and one as analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Two switching outputs, one of them programmable as IO-Link and one as analog output
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Electronic pressure sensor ifm efector PN2698 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PN2698
Electronic pressure sensor ifm efector PN2698
The electronic pressure sensor PN2698 from ifm electronic has an angled display for high visibility and provides functionality both as a pressure sensor and as a pressure transducer with programmable switching and analog outputs. This pressure transmitter operates in a scalable pressure range of -0.18-3.6 psi (-5-100 inH2O) in both liquid and gas media. Thanks to the high protection rating of IP65/IP67 and maintenance-free operation the PN2698 pressure transmitter can be used in harsh environments with high reliability. The PN2698 pressure transducer can be used with I/O link making it a smart sensor, easy parameter downloading and monitoring ensures easy setup and diagnostics. The electronic pressure sensor with process connection 1/4" NPT male and M12 connection is the optimum solution for hydraulic and pneumatic applications.

The electronic pressure sensor PN2698 from ifm electronic has an angled display for high visibility and provides functionality both as a pressure sensor and as a pressure transducer with programmable switching and analog outputs. This pressure transmitter operates in a scalable pressure range of -0.18-3.6 psi (-5-100 inH2O) in both liquid and gas media. Thanks to the high protection rating of IP65/IP67 and maintenance-free operation the PN2698 pressure transmitter can be used in harsh environments with high reliability. The PN2698 pressure transducer can be used with I/O link making it a smart sensor, easy parameter downloading and monitoring ensures easy setup and diagnostics. The electronic pressure sensor with process connection 1/4" NPT male and M12 connection is the optimum solution for hydraulic and pneumatic applications.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Pressure Sensors Pressure Switches Pressure Sensors
Product Number PN2698 PN2698
Product Name Pressure sensor with display Pressure sensor with display Electronic pressure sensor ifm efector PN2698
Device Category Sensor Sensor
Sensor Technology Variable Capacitance Variable Capacitance
Measurement Type Gauge; Vacuum Relative pressure
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - TBS 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Vacuum Switches - 2969989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Liquid; Oil
Working Pressure Range 29.01 to 580 psi (20.41 to 408 m H2O)
View Details