ifm efector inc. Pressure sensor with display PN2071

Description
Two switching outputs, one of them programmable as IO-Link and one as analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Two switching outputs, one of them programmable as IO-Link and one as analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with display - PN2071 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with display
PN2071
Pressure sensor with display PN2071
Two switching outputs, one of them programmable as IO-Link and one as analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Two switching outputs, one of them programmable as IO-Link and one as analog output
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure sensor with display - PN2071 - ifm electronic gmbh
Essen, Germany
Pressure sensor with display
PN2071
Pressure sensor with display PN2071
Two switching outputs, one of them programmable as IO-Link and one as analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link
  • Two switching outputs, one of them programmable as IO-Link and one as analogue output
  • Red/green display for clear identification of the acceptable range
  • The process connection can be rotated for optimum alignment
  • With long-term stability thanks to high overload protection
  • Robust design for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Pressure Sensors - 1251280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
1251280
Pressure Sensors 1251280
0 to 250 bar pressure sensor

0 to 250 bar pressure sensor

Supplier's Site
Electronic pressure sensor ifm efector PN2071 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure sensor ifm efector PN2071
Electronic pressure sensor ifm efector PN2071
Electronic pressure sensor PN2071 from ifm electronic has an angled display for high visibility and provides functionality as both a pressure switch, and a pressure transducer with programmable switching or analog outputs. The pressure transmitter operates in a pressure range of 0-3625 psi (0-250 bar) in liquid and gas media. Thanks to the high protection rating of IP65/IP67 and maintenance-free operation, the PN2071 pressure transmitter can be used in harsh environments with high reliability. The PN2071 pressure transducer can be used with I/O link making it a smart sensor, easy parameter downloading and monitoring ensures easy setup and diagnostics. The electronic pressure sensor with process connection G 1/4 female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and metal working industry.

Electronic pressure sensor PN2071 from ifm electronic has an angled display for high visibility and provides functionality as both a pressure switch, and a pressure transducer with programmable switching or analog outputs. The pressure transmitter operates in a pressure range of 0-3625 psi (0-250 bar) in liquid and gas media. Thanks to the high protection rating of IP65/IP67 and maintenance-free operation, the PN2071 pressure transmitter can be used in harsh environments with high reliability. The PN2071 pressure transducer can be used with I/O link making it a smart sensor, easy parameter downloading and monitoring ensures easy setup and diagnostics. The electronic pressure sensor with process connection G 1/4 female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and metal working industry.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. Automation24, Inc.
Product Category Pressure Switches Pressure Sensors Pressure Sensors Pressure Sensors
Product Number PN2071 PN2071 1251280
Product Name Pressure sensor with display Pressure sensor with display Pressure Sensors Electronic pressure sensor ifm efector PN2071
Sensor Technology Thin Film Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display Digital Numerical Display
Working Pressure Range 0.0 to 3626 psi (0.0 to 2552 m H2O) 0.0 to 3626 psi (0.0 to 2552 m H2O) -14.5 to 14.5 psi (-10.21 to 10.21 m H2O) 0.0 to 3625 psi (0.0 to 2551 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor with display - PN3070 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
Pressure sensor with display - PN2098 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
4 suppliers
Pressure sensor with display - PN2569 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
2 suppliers
Pressure sensor for pneumatics - PQC616 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Display Type Digital Numerical Display
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details